EN
  • EN
  • DE

LTC1430CS8

Part No LTC1430CS8
Manufacturer Linear Technology
Description High Power Step-Down Switching Regulator Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207528-LTC1430CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1430CS8 CAD Model

Description

The LTC1430CS8 is a high-performance, step-down (buck) switching regulator IC designed by Linear Technology, now part of Analog Devices. This compact and efficient power management component is ideal for converting higher DC input voltages into a lower regulated output voltage with high efficiency, making it a perfect choice for a wide range of applications including portable devices, embedded systems, and industrial equipment.

Key Features:

  • Wide Input Voltage Range: The LTC1430CS8 operates from an input voltage range of 4.5V to 36V, accommodating a variety of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to the input voltage level, ensuring compatibility with various low-voltage applications.
  • High Efficiency: With its high efficiency, the LTC1430CS8 minimizes heat generation and power loss, extending battery life in portable applications.
  • Low Dropout Operation: The regulator maintains its performance even with very low voltage differences between the input and output, which is crucial for battery-powered devices.
  • Current Mode Operation: Provides excellent line and load transient response, as well as cycle-by-cycle current limiting for improved protection.

Package and Thermal Performance:

The LTC1430CS8 comes in an 8-lead SOIC package, which is both space-saving and easy to integrate into a variety of circuit board layouts. The package has been designed to optimize thermal performance, ensuring reliable operation even in environments with limited cooling resources.

Protection Features:

  • Overcurrent Protection: The device includes an internal current limit to protect both the regulator and the load from excessive current conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the IC from overheating, enhancing system safety and longevity.
  • Low Battery Detection: A low battery detect feature signals when the input voltage falls below a preset threshold, useful for battery-powered systems.

Applications:

The LTC1430CS8's versatility makes it suitable for a broad range of applications, such as:

  • Portable electronics
  • Embedded systems
  • Automotive power systems
  • Industrial equipment
  • Telecommunications infrastructure

With its robust feature set and reliable performance, the LTC1430CS8 from Linear Technology stands out as a superior choice for designers seeking an efficient, flexible, and durable voltage regulation solution.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2575 $52.1200
38+ $2.6728 $101.5664
58+ $2.5893 $150.1794
80+ $2.5057 $200.4560
104+ $2.4222 $251.9088
139+ $2.1716 $301.8524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess