EN
  • EN
  • DE

LTC1433IGN#PBF

Part No LTC1433IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 0.45A 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 13.5V
Nominal Output Voltage (Min/Fixed) 1.19V (3.3V, 5V)
Maximum Output Voltage 12V
Output Current 450mA
Frequency - Switching Up to 700kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 116144-LTC1433IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1433IGN#PBF CAD Model

Description

Overview of LTC1433IGN#PBF

The LTC1433IGN#PBF is a high-performance, adjustable frequency step-down switching regulator from Linear Technology that delivers outstanding features for a wide range of voltage regulation applications. This device is housed in a compact SSOP-16 package, making it an excellent choice for space-constrained designs.

Key Features

  • Adjustable Frequency: The LTC1433IGN#PBF offers a flexible switching frequency that can be adjusted from 100kHz to 300kHz, allowing designers to optimize the trade-off between efficiency and component size.
  • High Efficiency: With its advanced design, this regulator can achieve high efficiency, which is critical for reducing power loss and improving system performance.
  • Low Dropout Operation: The regulator is capable of low dropout operation, which ensures continued functionality even when the input voltage is very close to the output voltage.
  • Wide Input Voltage Range: The LTC1433IGN#PBF operates over a broad input voltage range, accommodating various power sources and making it versatile for multiple applications.

Applications

Due to its robust feature set, the LTC1433IGN#PBF is suitable for a wide array of applications, including:

  • Telecommunications
  • Portable electronics
  • Industrial power supplies
  • Automotive systems
  • Networking equipment

Protection Features

The LTC1433IGN#PBF incorporates several protection features to ensure the longevity and reliability of the application. These include overcurrent protection, thermal shutdown, and a power good signal for output voltage monitoring.

Easy Integration

Linear Technology has designed the LTC1433IGN#PBF with ease of use in mind. Its SSOP-16 package is not only space-efficient but also compatible with standard soldering processes, facilitating easy integration into PCB designs.

In summary, the LTC1433IGN#PBF from Linear Technology is a versatile and efficient solution for a variety of power regulation needs. Its adjustable frequency, high efficiency, and comprehensive protection features make it a top choice for engineers looking for a reliable step-down switching regulator.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8383 $59.0298
15+ $8.0723 $121.0845
23+ $7.8205 $179.8715
31+ $7.5676 $234.5956
40+ $7.3158 $292.6320
53+ $6.5592 $347.6376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess