EN
  • EN
  • DE

LTC1435ACS#PBF

Part No LTC1435ACS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 124086-LTC1435ACS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1435ACS#PBF CAD Model

Description

Product Overview: LTC1435ACS#PBF

The LTC1435ACS#PBF is a robust and versatile step-down switching regulator designed by Linear Technology, now part of Analog Devices. This high-performance device offers a compact and efficient solution for converting higher input voltages down to lower output voltages with excellent power efficiency. It is widely used in various applications such as portable devices, telecommunications, and industrial systems where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The LTC1435ACS#PBF boasts a high efficiency that minimizes heat generation and allows for smaller heatsinking requirements, making it ideal for space-constrained applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to cater to a wide range of power supply requirements.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various input sources and ensuring a stable output even with fluctuating input conditions.
  • Low Dropout Operation: The device can maintain output regulation with minimal difference between input and output voltages, enhancing its efficiency in low dropout scenarios.
  • Stable with Low ESR Output Capacitors: The regulator is designed to be stable with ceramic and other low ESR output capacitors, which reduces the size and cost of the output filter.

Protection Features

  • Built-in Overcurrent Protection: It incorporates overcurrent protection to safeguard the device and the load in the event of a short circuit or overload condition.
  • Thermal Protection: The LTC1435ACS#PBF includes thermal shutdown to prevent damage from excessive heat, enhancing the reliability and longevity of the device.

Applications

  • Portable Electronics
  • Telecommunications Equipment
  • Computer Peripherals
  • Industrial Systems

The LTC1435ACS#PBF is packaged in a compact 16-lead narrow SSOP, which is ideal for space-saving designs without compromising performance. Its combination of features and protections makes it a highly reliable choice for designers seeking an efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8186 $139.2744
6+ $33.7306 $202.3836
8+ $32.6426 $261.1408
10+ $31.5546 $315.5460
13+ $28.2894 $367.7622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess