EN
  • EN
  • DE

LTC1437AIG

Part No LTC1437AIG
Manufacturer Linear Technology
Description High Efficiency Low Noise Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207542-LTC1437AIG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1437AIG CAD Model

Description

Linear Technology LTC1437AIG Product Overview

The LTC1437AIG is a high-performance, feature-rich synchronous step-down switching regulator controller designed by Linear Technology, a brand renowned for its precision and reliability in power management solutions. This advanced controller is specifically tailored for applications requiring efficient power conversion, small footprint, and robust performance.

Key Features

  • High Efficiency: The LTC1437AIG offers high efficiency, which is crucial for reducing power loss and improving system performance, especially in battery-powered applications.
  • Wide Input Voltage Range: It supports a wide input voltage range, making it versatile for various applications, including those that encounter fluctuating supply conditions.
  • Synchronous Operation: The synchronous operation allows for better efficiency over a wide range of load currents compared to non-synchronous designs.
  • Adjustable Switching Frequency: Users can adjust the switching frequency, allowing for optimization between efficiency and component size.
  • Low Dropout Operation: Its low dropout capability ensures continuous operation even under low input voltage conditions, which is critical for battery-operated devices.

Applications

The LTC1437AIG is ideal for a multitude of applications that demand high efficiency and precision power regulation. These include:

  • Portable Electronics
  • Telecommunications
  • Industrial Systems
  • Automotive Electronics
  • Distributed Power Systems

Quality and Reliability

Encased in a robust 28-lead SSOP package, the LTC1437AIG is designed to withstand harsh environments and is characterized for operation from –40°C to 85°C. Linear Technology ensures that this product meets high-quality standards, with thorough testing and validation across various conditions.

Conclusion

In summary, the LTC1437AIG from Linear Technology stands out as an exceptional choice for engineers looking to implement a reliable and efficient power management system. Its combination of high efficiency, flexibility, and robustness makes it an indispensable component in modern electronic designs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1991 $66.5973
7+ $18.2155 $127.5085
10+ $17.6461 $176.4610
14+ $17.0767 $239.0738
18+ $16.5073 $297.1314
24+ $14.8002 $355.2048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess