EN
  • EN
  • DE

LTC1439CGW

Part No LTC1439CGW
Manufacturer Linear Technology
Description Dual High Efficiency, Low Noise, Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207545-LTC1439CGW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1439CGW CAD Model

Description

LTC1439CGW Overview

The LTC1439CGW is a high-performance, multi-function power management integrated circuit (IC) designed and manufactured by Linear Technology, which is now part of Analog Devices. This chip is particularly well-suited for complex digital systems that require precise and efficient power control, such as personal computers, servers, and embedded systems.

Key Features

  • Dual Synchronous Step-Down Controllers: The LTC1439CGW features two independent synchronous buck regulator controllers, providing efficient power conversion with reduced heat dissipation compared to traditional non-synchronous regulators.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for various system voltages and ensuring compatibility with a wide array of power supplies.
  • High Output Current: The device is capable of delivering high output currents, which is essential for powering demanding digital circuits and components.
  • Precision Reference: A precise internal reference voltage ensures accurate output voltages, critical for maintaining the stability and performance of sensitive electronic components.
  • Adjustable Switching Frequency: Users can set the switching frequency of the LTC1439CGW to optimize efficiency and minimize interference with other system components.
  • Soft-Start Capability: The soft-start feature gradually increases the output voltage, preventing inrush current and voltage overshoot at startup.

Powerful and Flexible

The LTC1439CGW's dual controller design not only simplifies the power management in multi-rail systems but also provides flexibility in assigning power priorities and managing system power-up sequencing. This flexibility is a key advantage for system designers looking to optimize power distribution and performance.

Robust Protection Features

With built-in overcurrent protection and thermal shutdown, the LTC1439CGW is designed to safeguard against various fault conditions, ensuring reliable operation and extending the lifespan of the end product. Its robust protection features contribute to system stability and safety, making it a trusted choice for critical applications.

Compact and Efficient Design

The LTC1439CGW comes in a compact 36-lead SSOP package, which is ideal for space-constrained applications. Its high level of integration and efficiency helps reduce the overall solution size and bill of materials, making it a cost-effective choice for power management solutions.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess