EN
  • EN
  • DE

PJSLC15

Part No PJSLC15
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276851-PJSLC15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJSLC15 CAD Model

Description

The PJSLC15 is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This device is manufactured by Panjit and is specifically engineered for high-speed data lines and portable devices where space is at a premium.

Applications

  • Cellular phones: Protection of I/O ports and power lines.
  • Portable devices: Safeguarding against ESD and voltage transients.
  • Communication systems: Protection for data lines.
  • Computer peripherals: Protecting interfaces like USB and Ethernet.
  • Automotive electronics: Protection of sensitive circuits.

Features

  • Low clamping voltage: Provides excellent protection by limiting the voltage spike that components are exposed to.
  • Low leakage current: Minimizes power consumption and ensures the device does not interfere with normal circuit operation.
  • Fast response time: Quickly responds to transient events, providing immediate protection.
  • Small form factor: Suitable for space-constrained applications.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Enhanced system reliability: Protects against voltage transients, extending the lifespan of the protected circuit.
  • Reduced downtime: Prevents equipment failure due to voltage surges.
  • Cost savings: Minimizes repair costs by preventing damage to sensitive electronic components.
  • Improved product performance: Ensures stable and reliable operation of electronic devices.
  • Simplified board layout: The small form factor allows for easy integration into existing designs.

Additional Details

The PJSLC15 typically features a surface-mount package. Key specifications include a reverse working voltage, breakdown voltage, clamping voltage, and peak pulse current rating. It's crucial to consult the datasheet for precise electrical characteristics and application guidelines. The device is designed to meet or exceed industry standards for ESD protection, such as IEC 61000-4-2.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess