Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207553-LTC1441CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1441CS8 CAD Model

Description

LTC1441CS8 Dual Comparator by Linear Technology

The LTC1441CS8 is a high-performance, dual comparator integrated circuit designed and manufactured by Linear Technology. This precision device is tailored for systems that require reliable and fast comparison of analog signals. The LTC1441CS8 is housed in a compact 8-pin SO package, making it suitable for space-constrained applications.

One of the key features of the LTC1441CS8 is its ultra-low power consumption, drawing typically only 4.5µA of supply current per comparator. This characteristic makes it an ideal choice for portable and battery-powered devices where power efficiency is critical. Additionally, the device operates from a single 2.5V to 11V supply or a dual ±1.25V to ±5.5V supply, providing flexibility in different power environments.

The LTC1441CS8 offers a tight input offset voltage of 5mV and an input bias current of 10nA, ensuring high accuracy in signal comparison. The comparators feature a fast propagation delay of 7µs, which enables rapid response times in applications that require quick decision-making capabilities, such as threshold detection and level shifting.

Another important aspect of the LTC1441CS8 is its built-in reference voltage of 1.182V, which eliminates the need for external precision references in many applications. This integrated reference is stable over temperature and supply variations, providing consistent performance throughout the operating range.

The device also includes a latch function that allows the output to be held until it is reset, which is useful in peak detection and sample-and-hold circuits. The push-pull CMOS outputs can drive up to 8mA, allowing the LTC1441CS8 to directly interface with a variety of digital logic levels without requiring additional buffer stages.

With its robust feature set, the LTC1441CS8 is well-suited for various applications including battery monitoring, window comparators, A/D converters, level translators, and voltage monitors. Its reliability and precision make it an essential component for engineers looking to design efficient and accurate electronic systems.

Linear Technology's commitment to quality ensures that the LTC1441CS8 meets the stringent requirements of industrial, automotive, and communication markets. As a result, designers can confidently incorporate this dual comparator into their circuits, knowing it will deliver consistent performance and durability.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9102 $51.6408
10+ $10.5930 $105.9300
15+ $10.2620 $153.9300
21+ $9.9310 $208.5510
27+ $9.5999 $259.1973
35+ $8.6068 $301.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,134 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention