EN
  • EN
  • DE

ST33HTPH2E32AAF1

Part No ST33HTPH2E32AAF1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT FLASH 32VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SecurCore® SC300™ series Microcontroller IC 32-Bit 33MHz - FLASH 32-VFQFPN (5x5)
Manufacturer STMicroelectronics
Series ST33
Package Reel - TR
Part Status Not For New Designs
Core Processor SecurCore® SC300™
Core Size 32-Bit
Speed 33MHz
Connectivity SPI
Program Memory Type FLASH
Supply Voltage 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VFQFPN (5x5)
Family Name ST33
REACH Status REACH Unaffected
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897825-ST33HTPH2E32AAF1
Ultra Librarian 3D Model Ultra Librarian ST33HTPH2E32AAF1 CAD Model

Description

The ST33HTPH2E32AAF1 is a state-of-the-art secure microcontroller produced by STMicroelectronics, designed to offer advanced security features for a wide range of applications. This product is part of the ST33 family, which is well-known for its robust security capabilities, making it an ideal choice for applications such as mobile communications, banking, e-government, identity, and IoT security.

Key Features

  • Enhanced Security: The ST33HTPH2E32AAF1 comes with a dedicated security processor, which provides high-performance cryptographic operations. It supports a wide range of cryptographic algorithms, including AES, DES, RSA, ECC, and SHA, ensuring data integrity and confidentiality.
  • Large Memory Capacity: Equipped with 32KB RAM and 2MB of high-speed Flash memory, this microcontroller offers ample storage for secure applications and data. The large memory also facilitates smooth and efficient operation for complex applications.
  • High Performance: With an ARM Cortex-M3 processor core running at up to 50MHz, the ST33HTPH2E32AAF1 provides exceptional processing power for demanding secure applications.
  • Advanced Power Management: The microcontroller features sophisticated power management techniques that ensure low power consumption during operation, making it suitable for power-sensitive applications.
  • ISO/IEC 14443 Type A Interface: The inclusion of an ISO/IEC 14443 Type A interface allows for contactless communication, which is essential for applications such as smart cards and RFID tags.
  • Temperature Range: It operates within the industrial temperature range, ensuring reliable performance under various environmental conditions.

Applications

The ST33HTPH2E32AAF1 is versatile and can be used in a variety of secure applications, including:

  • Mobile communication systems
  • Banking and financial systems
  • Secure identity documents
  • Government and e-Government services
  • Internet of Things (IoT) security

With its robust security features, large memory capacity, and high performance, the ST33HTPH2E32AAF1 from STMicroelectronics is a top choice for developers looking to integrate a secure element into their applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess