EN
  • EN
  • DE

LTC1445CS

Part No LTC1445CS
Manufacturer Linear Technology
Description Ultralow Power Quad Comparators with Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207564-LTC1445CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1445CS CAD Model

Description

Linear Technology LTC1445CS: Quad Comparator

The LTC1445CS is a high-performance quad comparator designed by Linear Technology, now part of Analog Devices, renowned for its precision and durability in various applications. This integrated circuit is engineered to provide reliable and fast performance for systems requiring multiple comparison functions.

Key Features

  • Low Voltage Operation: The LTC1445CS operates from a single 2.7V to 5.5V supply, making it suitable for low-voltage and battery-powered systems.
  • Low Power Consumption: It features a typical quiescent current of 7µA per comparator, which is ideal for power-sensitive applications.
  • Fast Response Time: With a propagation delay of typically 7µs, this comparator is designed for applications that require quick response times.
  • Integrated Reference: A 1.182V internal reference voltage is provided, which can be used for threshold setting, thereby reducing external component count.
  • Input Offset Voltage: The LTC1445CS boasts a low input offset voltage, which enhances the accuracy of the comparison process.
  • Output Stage: The push-pull TTL/CMOS compatible outputs eliminate the need for an external pull-up resistor and can drive loads directly.

Applications

The LTC1445CS is versatile and can be implemented in a wide range of applications, including:

  • Battery Monitoring
  • Threshold Detection
  • Window Comparators
  • Zero-Crossing Detectors
  • Level Translators
  • Portable Instruments

Package Information

The LTC1445CS comes in a 16-pin narrow SO package, which is designed for space-saving on PCBs while ensuring adequate thermal performance. The chip's compact form factor and surface-mount design make it a practical choice for modern, densely-packed electronic assemblies.

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1445CS meets high standards of reliability and performance. It is suitable for commercial, industrial, and automotive markets, where consistent operation is critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,048 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess