EN
  • EN
  • DE

LTC1456CS8

Part No LTC1456CS8
Manufacturer Linear Technology
Description 12-Bit Rail-to-Rail Micropower DAC with Clear Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207592-LTC1456CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1456CS8 CAD Model

Description

Linear Technology LTC1456CS8 Overview

The LTC1456CS8 from Linear Technology is a high-performance, 12-bit digital-to-analog converter (DAC) designed to deliver precision and stability in a variety of demanding applications. Encased in a compact SO-8 package, this DAC is an ideal choice for space-constrained designs that require high-precision analog output.

Key Features

  • Resolution: The LTC1456CS8 offers a 12-bit resolution, providing fine granularity for analog output signals.
  • Settling Time: It boasts a fast settling time, which ensures quick and accurate updates to the analog output, essential for real-time control systems and high-speed data acquisition.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1456CS8 operates with low power consumption, making it suitable for battery-operated devices and energy-efficient systems.
  • Reference Voltage: The device features a wide range for the reference voltage input, giving designers flexibility in setting the full-scale output voltage.
  • Interface: The LTC1456CS8 is equipped with a user-friendly SPI/MICROWIRE compatible serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Operational Stability: It is characterized by its excellent stability over temperature variations, ensuring reliable performance across different operating conditions.
  • Output Buffer: An integrated output buffer provides a low impedance output, which can drive capacitive loads and simplify interfacing with subsequent stages.

Applications

The versatility of the LTC1456CS8 makes it a suitable DAC for various applications, including:

  • Precision control systems
  • Data acquisition systems
  • Industrial automation
  • Automotive systems
  • Portable instrumentation
  • Medical equipment

Conclusion

The LTC1456CS8 from Linear Technology is a robust, high-precision DAC that offers designers a reliable solution for converting digital signals into accurate analog voltages. With its combination of performance features and ease of use, this component is well-suited for a wide range of applications where precision is paramount.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3086 $67.8516
13+ $9.2793 $120.6309
20+ $8.9894 $179.7880
27+ $8.6995 $234.8865
35+ $8.4096 $294.3360
46+ $7.5398 $346.8308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess