EN
  • EN
  • DE

LTC1477CS8

Part No LTC1477CS8
Manufacturer Linear Technology
Description Single and Dual Protected High Side Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207616-LTC1477CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1477CS8 CAD Model

Description

LTC1477CS8 - Dual Protected High Side Switch by Linear Technology

The LTC1477CS8 is a robust dual high side switch designed by Linear Technology, now part of Analog Devices, to provide reliable power distribution and protection in electronic systems. This component is engineered to control two independent positive supply voltages, making it an ideal choice for applications that require multiple supply management with a compact and efficient solution.

Encased in a space-saving 8-lead SO package, the LTC1477CS8 is tailored for systems where board real estate is at a premium. Its integrated circuit design includes two N-channel MOSFET switches, which offer low on-resistance for efficient power handling and minimal voltage drop across the switch. This feature ensures that connected devices receive a stable supply voltage, enhancing overall system reliability.

One of the key attributes of the LTC1477CS8 is its built-in protection circuitry. The device includes overcurrent protection, which safeguards both the switch and the load from damage due to excessive current flow. Additionally, it features thermal shutdown protection that activates if the chip's temperature exceeds safe operating limits, preventing thermal runaway and potential system failure.

The LTC1477CS8 also boasts an undervoltage lockout function, which ensures that the switches do not turn on unless the supply voltage is within the specified range. This feature prevents malfunctioning of connected devices due to insufficient supply voltage. Furthermore, the device's controlled rise and fall times reduce inrush current, mitigating the risk of transient voltage spikes that could disrupt sensitive electronic components.

With its logic-level control inputs, the LTC1477CS8 is easy to interface with microcontrollers or other logic devices, enabling precise control over the power distribution. This dual switch is suitable for a wide range of applications, including but not limited to, portable devices, computer peripherals, and industrial control systems, where dual supply management and protection are paramount.

Overall, the LTC1477CS8 from Linear Technology represents a reliable and efficient solution for managing and protecting dual power supplies in a variety of electronic applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9570 $59.4840
29+ $4.0672 $117.9488
44+ $3.9402 $173.3688
61+ $3.8131 $232.5991
79+ $3.6860 $291.1940
105+ $3.3047 $346.9935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess