EN
  • EN
  • DE

74HC05

Part No 74HC05
Manufacturer STMicroelectronics
Catalog Hard To Find
Description HEX INVERTER OPEN DRAIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1131459-74HC05
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Consumer Electronics, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian 74HC05 CAD Model

Description

The 74HC05 from STMicroelectronics is a high-speed Si-gate CMOS device that features six independent inverters with open-drain outputs. This integrated circuit is part of the 74HC series, well-known for its robustness and compatibility with TTL (Transistor-Transistor Logic). The device operates across a wide voltage range from 2V to 6V, making it versatile for various applications, including interfacing with different logic levels.

Key Features

  • Hex Inverter Logic: Six inverters provide ample capability for signal inversion in complex circuits.
  • Open-Drain Outputs: Allows for wired-AND connections and easy interfacing with other logic levels.
  • High Noise Immunity: Ensures stable operation even in electrically noisy environments.
  • Low Power Consumption: CMOS technology provides minimal power draw, ideal for battery-operated devices.
  • Wide Operating Voltage Range: Compatible with a variety of power supplies, ranging from 2V to 6V.
  • High-Speed Performance: Fast signal processing with typical propagation delay times significantly lower than other logic families.

Applications

The 74HC05 is suitable for a range of applications, including:

  • Logic level conversion
  • Signal inversion
  • Power management circuits
  • Interfacing and bus driving
  • Complex logic circuits

Product Specifications

Parameter Value
Supply Voltage (VCC) 2V to 6V
Input Voltage (VI) 0V to VCC
Output Voltage (VO) 0V to VCC
Propagation Delay Time Typical values at different supply voltages
Operating Temperature Range -40°C to +125°C

The 74HC05 hex inverter is a testament to STMicroelectronics' commitment to providing high-quality, high-performance integrated circuits. Whether for industrial, commercial, or educational use, this device is designed to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
ON Semiconductor
Lowest to $7.9822
Rohm Semiconductor
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2218 $58.7770
635+ $0.1825 $115.8875
985+ $0.1767 $174.0495
1,355+ $0.1709 $231.5695
1,750+ $0.1652 $289.1000
2,345+ $0.1478 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess