EN
  • EN
  • DE

LTC1478CS

Part No LTC1478CS
Manufacturer Linear Technology
Description Single and Dual Protected High Side Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207617-LTC1478CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1478CS CAD Model

Description

The LTC1478CS, manufactured by Linear Technology, is a robust dual high side switch designed to deliver exceptional performance for a variety of applications. This integrated circuit offers protection and control for systems that require reliable power distribution and management.

Key Features

  • Protected High Side Switch: The LTC1478CS provides two independent high side switches, ensuring that each channel is protected against over-current, over-temperature, and short-circuit conditions, enhancing the reliability and safety of your system.
  • Wide Input Voltage Range: With an operating voltage range from 8V to 48V, this device is versatile and can be used in a wide array of applications, from industrial controls to automotive systems.
  • Low Quiescent Current: The LTC1478CS is designed for energy efficiency, drawing a very low quiescent current, which makes it ideal for battery-powered and energy-sensitive applications.
  • High Current Capability: Each switch can handle continuous output currents up to 1A, allowing for the control of a variety of loads.
  • Fast Switching Times: The device features fast switching times for both turn-on and turn-off, providing precise control over connected loads.
  • Integrated Charge Pump: The LTC1478CS includes an integrated charge pump that ensures the gate voltage is well above the supply voltage, enabling the MOSFETs to turn on fully for minimal on-resistance.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects the IC from damage due to excessive heat, ensuring long-term reliability.

Applications

The LTC1478CS is suitable for a variety of applications, including but not limited to power distribution systems, computer servers, telecommunications equipment, automotive modules, and industrial automation systems. Its robust design and comprehensive protection features make it an ideal choice for managing high side power distribution in demanding environments.

Package and Availability

This product is available in a compact 16-pin narrow SOIC package, which is suitable for space-constrained applications. Check with Linear Technology or authorized distributors for availability and bulk pricing options.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2385 $52.3850
24+ $4.2983 $103.1592
37+ $4.1640 $154.0680
50+ $4.0297 $201.4850
65+ $3.8953 $253.1945
86+ $3.4924 $300.3464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,622 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess