Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207641-LTC1485CS8
Manufacturer Homepage www.linear.com
Family Name LTC1485
Introduction Date January 31, 1996
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Unknown
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1485CS8 CAD Model

Description

Overview of LTC1485CS8

The LTC1485CS8 is a high-speed differential bus transceiver designed by Linear Technology to implement the physical layer of the RS485 and RS422 standards for balanced communication networks. This robust transceiver is housed in an 8-lead SOIC package, making it suitable for space-constrained applications that require reliable data transmission over long distances and in noisy environments.

Key Features

  • High Speed: The LTC1485CS8 is capable of operating at data rates up to 2.5Mbps, which is ideal for applications that demand fast data transfer such as industrial control systems, networked instrumentation, and data acquisition systems.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying power supply design and ensuring compatibility with a wide range of microcontrollers and digital systems.
  • Low Power Consumption: With its low-power CMOS construction, the LTC1485CS8 features a quiescent current of only 5mA, making it an energy-efficient choice for battery-operated devices.
  • Extended Common Mode Range: The common mode input voltage range of the LTC1485CS8 extends from -12V to +12V, exceeding the RS485 standard. This feature ensures reliable data communication even in the presence of ground loop voltages and common mode noise.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection that disables the driver outputs to prevent damage from excessive power dissipation and high temperatures.
  • Failsafe Receiver: The LTC1485CS8 ensures a high level of reliability with its failsafe receiver feature, which guarantees a known output state if the inputs are open or shorted.

Applications

The LTC1485CS8 is versatile and can be used in a variety of applications that require robust and reliable communication. Typical applications include:

  • Industrial Control Networks
  • Building Automation
  • Networked Security Systems
  • Factory Automation
  • Remote Data Acquisition

In summary, the LTC1485CS8 from Linear Technology is a dependable and high-performance differential bus transceiver that offers the features necessary for implementing RS485 and RS422 communication protocols in a compact form factor. Its combination of speed, low power, and robustness makes it an excellent choice for a wide array of industrial and commercial communication systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2610 $57.8270
15+ $6.7782 $101.6730
23+ $6.5664 $151.0272
32+ $6.3546 $203.3472
41+ $6.1428 $251.8548
55+ $5.5073 $302.9015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,980 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention