EN
  • EN
  • DE

LTC1487CS8

Part No LTC1487CS8
Manufacturer Linear Technology
Description Ultra-Low Power RS485 with Low EMI, Shutdown and High Input Impedance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207645-LTC1487CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1487CS8 CAD Model

Description

LTC1487CS8 Ultralow Power RS485 Transceiver

The LTC1487CS8 is a premium-grade transceiver from Linear Technology, designed to provide reliable RS485 and RS422 communications with an emphasis on power efficiency and robust performance. This transceiver is presented in an 8-lead SOIC package, making it a compact solution for applications where space is at a premium.

At the heart of the LTC1487CS8 is its ultralow power consumption, drawing only 120μA of supply current when unloaded or fully loaded with the driver disabled. This characteristic makes it an ideal choice for battery-powered and power-sensitive applications that require efficient data transmission without draining resources. The device can operate on a single 5V supply, which further simplifies the design for system architects.

The LTC1487CS8 boasts an impressive driver output capability, delivering ±2.5V differential output voltage while driving a 54Ω load. This ensures reliable data transmission over long cable runs and in electrically noisy environments, making it well-suited for industrial applications. Furthermore, the receiver can tolerate up to ±25V of common-mode range, providing additional protection against ground loop voltage differences and enhancing the robustness of the communication link.

Another standout feature of the LTC1487CS8 is its fail-safe receiver, which guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled. This ensures that the receiver remains in a known state under fault conditions.

For added flexibility, the LTC1487CS8 operates over a wide temperature range of -40°C to 85°C, catering to demanding industrial environments. Its thermal shutdown protection feature also prevents damage from excessive power dissipation.

In summary, the LTC1487CS8 from Linear Technology is a top-tier RS485/RS422 transceiver that combines ultralow power consumption with robust performance features. It is an excellent choice for designers looking to implement reliable data communication in power-sensitive and harsh industrial applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,374 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess