Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 12A
Voltage - Collector Emitter Breakdown (Maximum) 600V
Vce Saturation (Maximum) at Ib, Ic 3V at 1.75A, 7A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 5.5 at 7A, 5V
Maximum Power 55W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package ISOWATT-218-3
Supplier Device Package ISOWATT-218
Manufacturer Pack Quantity 300
MSL Level 1 (Unlimited)
Win Source Part Number 1260198-ST2310DHI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST2310DHI CAD Model

Description

The ST2310DHI is a robust NPN power transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-voltage, fast-switching transistor is engineered to handle demanding power and switching applications, making it an ideal choice for a wide range of electronic devices and circuits.

Key Features

  • High Voltage Capability: The ST2310DHI is capable of sustaining high voltages, with a collector-emitter voltage (Vceo) of up to 1500V, which makes it suitable for applications requiring high breakdown voltage.
  • Fast Switching Speed: With its fast switching response, this transistor is optimized for high-speed circuit operation, contributing to improved overall performance of electronic systems.
  • High Current Rating: It offers a high collector current rating of up to 12A, allowing it to drive large loads and handle significant power throughput.
  • Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage, which reduces power loss and improves efficiency during operation.

Applications

The ST2310DHI is versatile and can be used in a variety of applications, including:

  • Electronic Ballasts for Fluorescent Lighting
  • Switch Mode Power Supplies (SMPS)
  • High Frequency Inverters
  • Horizontal Deflection for CRT TVs and Monitors

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ST2310DHI is built to meet stringent quality standards, ensuring reliability and performance in even the most challenging environments. With its robust construction and tested durability, this power transistor is a reliable component for any high-voltage or fast-switching application.

Environmental Compliance

STMicroelectronics is dedicated to environmental stewardship. The ST2310DHI is designed with eco-friendly materials and complies with international environmental regulations, including RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorisation and Restriction of Chemicals).

You May Also Be Interested in

Fairchild/ON Semiconductor
TRANS NPN 30V 0.1A SOT23-3 / Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 200 mW Surface Mount SOT-23
Lowest to $0.0073
ECAD model for BC848B
ON Semiconductor
Complementary Power Transistors | TRANS PNP 100V 6A DPAK
Lowest to $0.1556
ECAD model for MJD42C
Rohm Semiconductor
TRANS PNP 12V 6A TSMT6
Lowest to $0.3259
ECAD model for QST2TR
ON Semiconductor
POWER BIPOLAR TRANSISTOR, PNP / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SB883
Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
ON Semiconductor
Complementary Plastic Power Transistors | TRANS PNP 25V 5A DPAK
Need more? Email Us
ECAD model for MJD210RL
ON Semiconductor
TRANS NPN DARL 100V 8A TO220
Lowest to $0.9480
ECAD model for BDX53CG
ON Semiconductor
TRANS PNP 350V 0.5A TO92
Need more? Email Us
ECAD model for BF493S
Taiwan Semiconductor
SOT-323, -50V, -0.5A, PNP BIPOLA / Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 200 mW Surface Mount SOT-323
Lowest to $0.0170
ECAD model for BC807-16W

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention