EN
  • EN
  • DE

LTC1490IS8

Part No LTC1490IS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072001-LTC1490IS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1490IS8 CAD Model

Description

Linear Technology's LTC1490IS8 Dual Operational Amplifier

The LTC1490IS8 is a high-performance, dual operational amplifier (op-amp) developed by Linear Technology, a company known for its precision electronic components. This particular model is part of the LTC1490 series and is designed to offer a blend of features that make it suitable for a wide range of applications, including sensor amplification, data acquisition, and industrial control systems.

Key Features

  • Low Power Consumption: The LTC1490IS8 is optimized for low power operations, making it an ideal choice for battery-powered devices and portable applications.
  • Wide Supply Voltage Range: It operates from a single supply voltage ranging from 2.0V to 36V or dual supplies of ±1.0V to ±18V, providing flexibility in various circuit designs.
  • Low Input Bias Current: With its low input bias current, the LTC1490IS8 is well-suited for high-impedance sensor applications and precision integrators.
  • Rail-to-Rail Output Swing: The op-amp offers a rail-to-rail output swing, which ensures maximum dynamic range, especially in low supply voltage conditions.
  • Precision Specifications: It features offset voltage, input bias currents, and offset currents that are all specified over the full industrial temperature range (-40°C to 85°C).

Package and Reliability

The LTC1490IS8 comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.

Applications

Due to its versatility, the LTC1490IS8 can be used in various applications, such as:

  • Portable Instrumentation
  • Test Equipment
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Process Control
  • Automotive

Overall, the LTC1490IS8 from Linear Technology is a robust and reliable choice for designers who need a precision op-amp with low power requirements and a wide supply voltage range. Its comprehensive feature set ensures it can be integrated into a multitude of electronic designs, delivering high performance in a small form factor.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess