EN
  • EN
  • DE

LTC1516IS8

Part No LTC1516IS8
Manufacturer Linear Technology
Description Micropower, Regulated 5V Charge Pump DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207665-LTC1516IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1516IS8 CAD Model

Description

LTC1516IS8 - Step-Up/Step-Down DC/DC Converter

The LTC1516IS8 is a versatile DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This converter is capable of both stepping up and stepping down input voltages, providing a stable output voltage with high efficiency. It is housed in an 8-lead SOIC package, making it a compact solution for space-constrained applications.

Key Features:

  • Versatile Voltage Conversion: The LTC1516IS8 can operate as a step-up or step-down converter, allowing it to maintain a stable output voltage over a wide range of input voltages.
  • Automatic Switching: This converter automatically switches between step-up and step-down modes depending on the input voltage, ensuring a consistent output without user intervention.
  • High Efficiency: With its advanced design, the LTC1516IS8 offers high efficiency, which is essential for battery-powered devices and applications where power conservation is critical.
  • Low Battery Detector: The built-in low battery detector provides an early warning when the input voltage falls below a preset level, allowing for timely battery management.
  • Adjustable Output Voltage: Users can set the desired output voltage through external resistors, offering flexibility for different circuit requirements.
  • Wide Input Voltage Range: The LTC1516IS8 can handle input voltages from 1.5V to 10V, accommodating a variety of power sources.
  • Thermal Protection: Thermal shutdown circuitry protects the device from overheating, enhancing its reliability and longevity.

Applications:

The LTC1516IS8 is ideal for portable electronics, where battery life and efficiency are paramount. It is well-suited for applications such as:

  • Handheld Devices
  • GPS Units
  • Portable Medical Equipment
  • Wireless Communication Devices
  • Power Backup Systems

With its robust feature set and compact size, the LTC1516IS8 is a powerful solution for designers looking to optimize power management in their products. Its ability to automatically adjust to varying input voltages while providing a stable output makes it a highly adaptable component for a wide range of electronic devices.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3428 $65.3996
16+ $7.6657 $122.6512
24+ $7.4267 $178.2408
33+ $7.1864 $237.1512
42+ $6.9473 $291.7866
56+ $6.2289 $348.8184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess