EN
  • EN
  • DE

LTC1522CS8

Part No LTC1522CS8
Manufacturer Linear Technology
Description Micropower, Regulated 5V Charge Pump DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207675-LTC1522CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1522CS8 CAD Model

Description

LTC1522CS8: High Performance, Low Power RS232 Transceiver

The LTC1522CS8 from Linear Technology is a robust RS232 transceiver designed to provide reliable serial communication while maintaining low power consumption. This transceiver is housed in a compact 8-lead SOIC package and is ideal for portable or space-constrained applications that require efficient data transmission.

Key Features:

  • Low Power Operation: The LTC1522CS8 is engineered to operate with a low supply current, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • Single Supply Range: It operates from a single 3V to 5.5V power supply, which allows for flexibility in various system designs and compatibility with a wide range of microcontrollers and digital systems.
  • High Data Rates: This transceiver supports data rates up to 120kbps, enabling fast data communication for efficient system performance.
  • ESD Protection: The device features integrated electrostatic discharge (ESD) protection for both the RS232 input and output pins, safeguarding the transceiver against static damage and enhancing system reliability.
  • Low Shutdown Current: An added shutdown mode reduces the supply current to a mere 1µA, providing significant power savings during idle periods.

Applications:

  • Portable and mobile devices
  • Battery-powered equipment
  • Data acquisition systems
  • GPS receivers
  • Industrial control systems

The LTC1522CS8 is a testament to Linear Technology's commitment to high-quality, high-performance integrated circuits. Its low power consumption, combined with high data rate capabilities and robust ESD protection, make it a reliable choice for designers looking to optimize their serial communications interface. Whether it's for portable devices or industrial applications, the LTC1522CS8 delivers consistent performance and durability in a variety of challenging environments.

With its easy integration and operational versatility, the LTC1522CS8 is an excellent solution for engineers who require a dependable RS232 interface with minimal power draw.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess