EN
  • EN
  • DE

LTC1540CDD

Part No LTC1540CDD
Manufacturer Linear Technology
Description Nanopower Comparator with Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207689-LTC1540CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1540CDD CAD Model

Description

Linear Technology LTC1540CDD Ultra-Low Power Comparator

The LTC1540CDD is an exceptionally low power, single comparator with an integrated reference designed by Linear Technology. This high-performance device is ideal for battery-powered systems and portable applications due to its ultra-low quiescent current. It operates over a wide single supply voltage range of 2.0V to 11V or dual supplies of ±1.0V to ±5.5V, making it extremely versatile for various electronic circuits.

The LTC1540CDD boasts a typical quiescent current of just 0.6µA, which is significantly lower than that of other comparators in its class. This feature is crucial for extending battery life in portable devices. Despite its low power consumption, the LTC1540 does not compromise on speed, offering a fast 4µs response time, ensuring quick and reliable performance in critical applications.

This device comes in a compact 8-lead DFN package, which is suitable for space-constrained applications. The integrated reference voltage is 1.182V with an initial accuracy of ±1%, and it can be adjusted with an external resistor divider if a different reference voltage is required. The LTC1540CDD also features a push-pull output stage that can sink and source current, eliminating the need for an external pull-up resistor and further reducing system power consumption.

Additional features of the LTC1540CDD include a built-in hysteresis to improve noise immunity and reduce output chatter, as well as an internal oscillator disable feature that allows for further reduction of power consumption during standby mode. The device is specified for operation over the commercial and industrial temperature ranges, making it suitable for a wide range of environmental conditions.

In summary, the LTC1540CDD from Linear Technology is a high-quality, ultra-low power comparator with an integrated voltage reference. Its low power consumption, fast response time, and compact size make it an excellent choice for portable and battery-powered applications where power efficiency and space are at a premium.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7727 $81.5454
4+ $33.4546 $133.8184
6+ $32.4093 $194.4558
8+ $31.3640 $250.9120
10+ $30.3188 $303.1880
13+ $27.1818 $353.3634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess