Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207691-LTC1540CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1540CS8 CAD Model

Description

LTC1540CS8 Nanopower Comparator

The LTC1540CS8 is a high-performance, ultra-low power comparator manufactured by Linear Technology, designed for precision applications where power efficiency is crucial. This comparator boasts a typical quiescent current of just 0.6µA, making it an ideal choice for portable and battery-powered systems where extending battery life is of paramount importance.

Encased in an 8-lead SOIC package, the LTC1540CS8 operates over a wide supply voltage range of 2V to 11V, providing flexibility in various supply environments. This feature allows designers to use the comparator in a broad spectrum of applications without the need for additional voltage regulation components.

One of the standout features of the LTC1540CS8 is its internal reference voltage of 1.182V, which eliminates the need for external voltage references in many applications, further simplifying design and reducing component count. The comparator also includes an onboard voltage reference buffer, allowing direct interfacing with other components in the system.

The device offers a tight threshold accuracy of ±1.5% over the entire operating temperature range of -40°C to 85°C. This level of precision ensures reliable performance in a variety of conditions, making the LTC1540CS8 suitable for critical monitoring and control applications.

With its push-pull output stage, the LTC1540CS8 can drive loads directly without requiring an external pull-up resistor. This output stage is capable of sinking and sourcing current, providing a solid logic-level output that is compatible with most digital systems. The fast response time of the comparator ensures swift transitions, contributing to the overall efficiency and responsiveness of the system it is integrated into.

In summary, the LTC1540CS8 from Linear Technology is a feature-rich, nanopower comparator that offers excellent accuracy, ultra-low power consumption, and a high degree of integration, making it a top choice for engineers looking to optimize their designs for power-sensitive applications.

For more detailed specifications and application guidance, designers are encouraged to consult the LTC1540CS8 datasheet and application notes provided by Linear Technology.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5679 $58.2716
9+ $11.9531 $107.5779
13+ $11.5796 $150.5348
18+ $11.2061 $201.7098
24+ $10.8325 $259.9800
31+ $9.7119 $301.0689
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,158 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention