EN
  • EN
  • DE

LTC1543CG#TRPBF

Part No LTC1543CG#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX SOFTWARE SELECTBL 28SSOP / Triple Transmitter/Receiver RS-232/RS-449/RS-530 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 15mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782036-LTC1543CG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1543
Introduction Date January 11, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1543CG#TRPBF CAD Model

Description

Product Overview: LTC1543CG#TRPBF

The LTC1543CG#TRPBF is a multifunctional interface transceiver from Linear Technology, now part of Analog Devices, designed to cater to the demanding needs of industrial control systems, telecommunications, and networking equipment. This integrated circuit provides a complete solution for interfacing between the physical layer and the data link layer in communication systems.

Key Features

  • Integrated Transceiver: The device incorporates a 5-driver/3-receiver transceiver that is compatible with the RS232, RS485, and RS422 standards, offering versatility in various communication protocols.
  • High-Speed Operation: It is capable of handling high-speed data rates, making it suitable for applications that require rapid data transfer.
  • Low Power Shutdown: The LTC1543CG#TRPBF features a low power shutdown mode, which significantly reduces power consumption when the transceiver is not in use, thus extending the life of battery-powered systems.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, ensuring reliability and longevity of the product.
  • Robust ESD Protection: It offers excellent electrostatic discharge (ESD) protection, safeguarding the device from the common static electricity issues found in industrial environments.

Applications

The LTC1543CG#TRPBF is ideal for a range of applications, including:

  • Industrial control systems
  • Data communication systems
  • Telecommunications equipment
  • Networking equipment
  • Point of Sale (POS) terminals

Product Packaging and Quality

This product comes in a 36-pin SSOP (Shrink Small Outline Package) which offers a compact footprint for space-constrained applications. The part number LTC1543CG#TRPBF indicates that the device is provided in tape and reel packaging format (TRPBF), which is suitable for automated pick-and-place assembly processes, streamlining manufacturing and reducing manual handling.

Linear Technology's commitment to high-quality products ensures that the LTC1543CG#TRPBF transceiver meets stringent performance and reliability standards, making it a trusted choice for engineers and designers looking for a robust interface solution.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1994 $50.3958
17+ $5.9072 $100.4224
27+ $5.7226 $154.5102
37+ $5.5380 $204.9060
47+ $5.3534 $251.6098
63+ $4.7996 $302.3748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess