EN
  • EN
  • DE

LTC1544CG

Part No LTC1544CG
Manufacturer Linear Technology
Description Software-Selectable Multiprotocol Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207703-LTC1544CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1544CG CAD Model

Description

Linear Technology's LTC1544CG: High-Speed, 4-Channel Multiplexer

The LTC1544CG is a versatile, high-speed, 4-channel analog multiplexer from Linear Technology, designed to cater to the demanding requirements of precision signal switching. This robust component is an ideal choice for a variety of applications including data acquisition systems, test equipment, and communication systems where high performance and reliability are paramount.

Key Features

  • High-Speed Operation: The LTC1544CG is engineered to operate at high speeds, making it suitable for applications that require rapid switching between different analog signals.
  • Low On-Resistance: With a low on-resistance of typically 35 ohms, this multiplexer provides excellent signal integrity with minimal signal attenuation, ensuring that the integrity of the analog signal is maintained during transmission through the switch.
  • Single Supply Operation: The device can operate from a single 5V supply, simplifying the power supply design and making it compatible with a wide range of systems.
  • Low Charge Injection: The LTC1544CG features low charge injection, which minimizes the distortion and error in precision applications, making it ideal for sensitive analog signal processing.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered and portable applications where power efficiency is a key consideration.
  • Break-Before-Make Switching: The multiplexer incorporates break-before-make switching action that prevents momentary shorting of channels during switching, thus protecting the device and the signal sources from potential damage.

Package and Quality

The LTC1544CG comes in a 16-pin narrow SSOP package that is compact and suitable for space-constrained applications. Linear Technology ensures high-quality manufacturing standards, providing a reliable and consistent performance across different units of this product.

Applications

With its high-speed characteristics and low on-resistance, the LTC1544CG is well-suited for a variety of applications, including:

  • Sample and Hold Circuits
  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems

In summary, the LTC1544CG from Linear Technology is a high-performance, 4-channel analog multiplexer that offers fast switching, low on-resistance, and high signal integrity, making it an excellent choice for professionals seeking a reliable solution for their multiplexing needs.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1623 $60.9738
14+ $8.3383 $116.7362
22+ $8.0778 $177.7116
30+ $7.8172 $234.5160
39+ $7.5566 $294.7074
52+ $6.7749 $352.2948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess