EN
  • EN
  • DE

LTC1545IG

Part No LTC1545IG
Manufacturer Linear Technology
Description Software-Selectable Multiprotocol Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207705-LTC1545IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1545IG CAD Model

Description

LTC1545IG Product Overview

The LTC1545IG is a highly integrated, robust interface solution from Linear Technology, designed to simplify the design of industrial, communication, and instrumentation systems. This versatile chip combines several key functions that are essential for managing complex signal and data communication tasks in harsh environments.

Key Features

  • Integrated Transceiver: The LTC1545IG features a complete transceiver for RS485/RS422 communication, providing bidirectional data communication at high speeds.
  • Programmable Termination: It offers programmable cable termination, enabling users to optimize the interface for various cable lengths and signal integrity requirements.
  • Multiple Drivers and Receivers: The device includes three drivers and five receivers, allowing for a flexible interface configuration that can handle multiple data streams simultaneously.
  • Power Efficiency: With a 5V single supply operation, the LTC1545IG is designed for power-sensitive applications, ensuring efficient operation without compromising performance.
  • Robust Protection: The chip is equipped with protection against overvoltage and fault conditions, which is critical in preventing damage to the device and ensuring long-term reliability.

Thermal and Environmental Specifications

The LTC1545IG is designed to operate in industrial temperature ranges, with a robust operating temperature from -40°C to 85°C. Its industry-grade construction ensures that it can withstand the rigors of challenging environmental conditions, making it suitable for deployment in a wide array of settings.

Applications

Due to its versatility and resilience, the LTC1545IG is ideal for applications such as:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Networked Communication Devices
  • Process Control Interfaces
  • Remote Sensors and Actuators

Package and Quality Assurance

The LTC1545IG comes in a robust 28-pin SSOP package, which offers a compact footprint while providing adequate thermal performance for the integrated circuits. Linear Technology ensures high standards of quality, and the LTC1545IG is no exception, with rigorous testing and quality control measures in place to deliver reliable and consistent performance across all units.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess