EN
  • EN
  • DE

LAN91C110-PU

Part No LAN91C110-PU
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTLR MAC PHY 144TQFP / Ethernet CTLR Single Chip 10Mbps/100Mbps 5V 144-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Protocol Ethernet
Function Controller
Interface Parallel
Standards 100 Base-TX PHY
Package 100-TQFP
Manufacturer Package 144-TQFP (20x20)
Win Source Part Number 778287-LAN91C110-PU
Popularity Medium
Supply and Demand Status Balance
Family Name LAN91C110
Introduction Date March 28, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LAN91C110-PU CAD Model

Description

The LAN91C110-PU is a highly integrated Ethernet controller from Microchip Technology, designed to offer a reliable and efficient solution for embedded systems requiring network connectivity. This advanced controller is part of Microchip's extensive portfolio of networking solutions, aimed at meeting the rigorous demands of the fast-paced technology sector. The LAN91C110-PU is tailored for seamless integration into a wide array of applications, including industrial automation, medical devices, point of sale systems, and any embedded system that benefits from network connectivity.

Key Features

  • Integrated MAC and PHY: The device features a full-featured Media Access Control (MAC) and a Physical Layer (PHY) transceiver, providing a complete networking interface with high performance and low power consumption.
  • 10/100 Mbps Auto-negotiation: It supports both 10BASE-T and 100BASE-TX Ethernet standards, with the ability to automatically negotiate the optimal speed for network communication.
  • Flexible Interface Options: With a versatile interface, the LAN91C110-PU can connect to a variety of microcontrollers or processors, ensuring easy integration into existing designs.
  • Advanced Packet Processing: The controller offers hardware-based packet processing, including automatic padding, CRC generation, and checking to offload these tasks from the host processor and enhance overall system performance.
  • Low Power Consumption: Designed for power-sensitive applications, the LAN91C110-PU features power management capabilities that minimize energy usage during idle periods or when network activity is low.

Applications

The LAN91C110-PU is versatile enough to be used across a broad spectrum of applications. It is particularly well-suited for embedded systems where space and power are at a premium, such as:

  • Industrial Control Systems
  • Medical Devices
  • Smart Home Devices
  • Networking Equipment
  • Point of Sale Terminals

In summary, the LAN91C110-PU from Microchip Technology is a robust Ethernet controller that offers advanced features to facilitate network connectivity for embedded systems. Its combination of integrated MAC and PHY, flexible interfaces, and efficient power management makes it a top choice for designers looking to enhance their products with reliable network functionality.

You May Also Be Interested in

Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess