EN
  • EN
  • DE

LTC1555CGN

Part No LTC1555CGN
Manufacturer Linear Technology
Description SIM Power Supply and Level Translator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207722-LTC1555CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1555CGN CAD Model

Description

Linear Technology's LTC1555CGN SIM Power Supply and Level Translator

The LTC1555CGN is a versatile integrated circuit designed by Linear Technology to provide a reliable power supply and level translation specifically for SIM (Subscriber Identity Module) cards in portable applications. This product is engineered to facilitate the seamless operation of SIM cards, which are essential components in mobile communication devices.

Featuring a compact SSOP (Shrink Small Outline Package) form factor, the LTC1555CGN offers a space-saving solution for the increasingly miniaturized electronic devices. Its small footprint makes it an ideal choice for mobile phones, smartphones, and other portable communication devices where space is at a premium.

Key Features:

  • Programmable Current Limit: The device provides a programmable current limit function, allowing designers to set the maximum current provided to the SIM card, thereby protecting the card and the host device from potential damage due to overcurrent conditions.
  • Automatic Level Translation: The LTC1555CGN is capable of automatic level translation between 1.8V, 3V, and 5V, ensuring compatibility with SIM cards that operate at different voltage levels. This feature simplifies design considerations and enhances the versatility of the product.
  • Low Dropout Regulator: It includes a low dropout regulator that ensures a stable power supply to the SIM card, even when the input voltage is only slightly higher than the output voltage, thus maintaining the reliability and performance of the card.
  • Low Profile: The product's low profile and reduced external component requirements make it a highly integrated solution that simplifies board layout and design.
  • High Efficiency: The LTC1555CGN is designed for high efficiency, minimizing power loss and heat generation, which is crucial for battery-powered devices.

Applications:

The LTC1555CGN is ideal for a multitude of applications where SIM card functionality is essential. This includes not only traditional mobile phones but also the latest smartphones, wireless communication modules, portable communication devices, and IoT (Internet of Things) devices that require cellular connectivity.

In summary, the LTC1555CGN from Linear Technology is a highly integrated solution that addresses the power supply and level translation needs of SIM cards in a wide range of portable devices. Its programmable features, automatic level translation, and compact design make it a robust and adaptable choice for modern communication technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess