The LTC1574CS-5 is a high-efficiency, monolithic synchronous step-down converter designed by Linear Technology. This robust power management integrated circuit (IC) is engineered to deliver a fixed output voltage of 5V from a wide input voltage range, making it an ideal solution for a variety of applications, including portable devices, distributed power systems, and industrial equipment.
Key Features:
- Output Voltage: Fixed 5V output, suitable for logic-level and post-regulation applications.
- Input Voltage Range: Wide input voltage range from 3.6V to 20V, providing flexibility in various power supply configurations.
- High Efficiency: Synchronous operation with internal MOSFET switches ensures high efficiency, which is critical for battery-powered devices.
- Low Dropout Operation: Capable of 100% duty cycle for low dropout operation, ensuring stable output even when input voltage is close to the output voltage.
- Current Mode Control: Provides excellent line and load transient response, simplifying the design process.
- Adjustable Switching Frequency: The switching frequency can be set from 200kHz to 2MHz with an external resistor or synchronized to an external clock.
- Thermal Protection: Features over-temperature protection that safeguards the IC from damage due to excessive heat.
- Package: Offered in a compact 16-pin narrow SOIC package, minimizing the footprint on the PCB.
Applications:
- Portable Electronics
- Telecommunications
- Computer Peripherals
- Networking Equipment
- Industrial Controls
The LTC1574CS-5 is a versatile power solution that combines performance, efficiency, and reliability. Its compact size and ability to handle a wide range of input voltages make it a popular choice for designers who require a reliable 5V power rail in their systems. With its advanced features such as synchronous operation and current mode control, the LTC1574CS-5 stands out as a high-quality component in power management solutions.