EN
  • EN
  • DE

LTC1595ACS8

Part No LTC1595ACS8
Manufacturer Linear Technology
Description Serial 16-Bit Multiplying DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207763-LTC1595ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1595ACS8 CAD Model

Description

Linear Technology LTC1595ACS8: 16-Bit Serial Digital-to-Analog Converter

The LTC1595ACS8 is a precision 16-bit Digital-to-Analog Converter (DAC) designed by Linear Technology, now part of Analog Devices, that offers high performance in a compact surface-mount package. This product is engineered to provide precise voltage outputs with a serial input interface, making it an ideal choice for applications where space is at a premium and high-resolution conversion is a necessity.

Key Features:

  • 16-Bit Resolution: The LTC1595ACS8 offers a full 16-bit resolution, ensuring high precision in the analog output. This makes it suitable for critical applications where accuracy is paramount, such as in medical instrumentation, industrial control systems, and high-end audio equipment.
  • Serial Interface: The device includes a 3-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with microcontrollers and digital systems.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LTC1595ACS8 features a low power operation, thus conserving energy and reducing heat generation in the system.
  • Flexible Reference Input: The DAC operates with a flexible reference input, which can range from 100mV to Vcc, providing versatility in setting the output voltage range.
  • No External Components Required: This DAC does not require external precision resistors or trimming components, simplifying design and reducing the bill of materials.
  • Compact Package: The LTC1595ACS8 comes in a space-saving 8-lead SOIC package, making it well-suited for compact PCB layouts.

Applications:

  • Automated Test Equipment (ATE)
  • Precision Data Acquisition Systems
  • Process Control and Industrial Automation
  • High-Resolution Offset and Gain Adjustment
  • Battery-powered Instruments
  • Digital Gain and Offset Adjustment

The LTC1595ACS8 is designed for ease of use and integration, featuring a simple digital interface for communication with a host controller and a straightforward pin configuration. The high resolution combined with the stability and low noise performance of this DAC makes it an excellent choice for delivering precise analog signals in a wide range of demanding applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.9778 $88.9778
2+ $82.7556 $165.5112
3+ $79.6445 $238.9335
4+ $76.5334 $306.1336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,518 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess