EN
  • EN
  • DE

LTC1595AIS8

Part No LTC1595AIS8
Manufacturer Linear Technology
Description Serial 16-Bit Multiplying DACs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207764-LTC1595AIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1595AIS8 CAD Model

Description

Overview of LTC1595AIS8

The LTC1595AIS8 is a high-performance, 16-bit digital-to-analog converter (DAC) produced by Linear Technology, which is now part of Analog Devices. This precision DAC is designed for applications that require accurate and stable analog output, making it an ideal choice for high-end instrumentation, industrial control systems, and automated test equipment.

Key Features

  • Resolution: The LTC1595AIS8 boasts a 16-bit resolution, providing fine granularity and precise control over the analog output.
  • Serial Interface: It incorporates a user-friendly 3-wire serial interface that simplifies the connection to microprocessors and digital systems, while reducing the number of required I/O pins.
  • No External Components: The DAC requires no external components for operation, ensuring a straightforward implementation and reducing the overall system complexity.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, making it suitable for portable and battery-operated devices.
  • Wide Operating Range: The device can function over a wide supply range, accommodating various system design requirements.

Performance Specifications

  • Settling Time: The LTC1595AIS8 features a fast settling time, enabling rapid updates to the analog output and supporting dynamic system requirements.
  • Output Drive Capability: It can drive capacitive loads directly, facilitating integration into a wide array of applications without the need for additional buffering.
  • Monotonic Performance: The DAC ensures monotonic performance over its entire operating range, providing reliable and predictable output characteristics.

Package and Reliability

  • Package: The LTC1595AIS8 is available in a compact 8-lead SOIC package, making it easy to fit into space-constrained designs.
  • Reliability: Linear Technology is known for its commitment to manufacturing high-quality components, and the LTC1595AIS8 is no exception. It is designed to meet stringent industrial standards for reliability and performance.

Applications

With its high resolution and accuracy, the LTC1595AIS8 is well-suited for a variety of applications, including:

  • Precision data acquisition systems
  • Process control and automation
  • Digital gain and offset adjustment
  • Automated test equipment
  • Medical instrumentation

Overall, the LTC1595AIS8 is a versatile and reliable DAC solution that offers excellent performance for systems requiring high precision analog outputs.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess