EN
  • EN
  • DE

LTC6912CGN-1

Part No LTC6912CGN-1
Manufacturer Linear Technology
Description Dual Programmable Gain Amplifiers with Serial Digital Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209299-LTC6912CGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6912CGN-1 CAD Model

Description

Product Overview: LTC6912CGN-1

The LTC6912CGN-1 is a high-performance, digitally controlled, dual-channel programmable gain amplifier (PGA) designed by Linear Technology, a renowned leader in the field of analog integrated circuits. This precision amplifier is tailored for a wide array of applications including data acquisition systems, medical equipment, industrial process controls, and more, where precise signal conditioning is paramount.

Key Features:

  • Programmable Gain: The LTC6912CGN-1 offers a programmable gain range from 0 to 50dB, which can be adjusted in 6.02dB increments. This flexibility allows for precise amplification of input signals, making it suitable for various scenarios where signal strength varies.
  • Dual Independent Channels: Equipped with two independent channels, the LTC6912CGN-1 provides the advantage of processing two signals simultaneously, which is ideal for stereo audio applications or dual-sensor systems.
  • Digital Gain Control: Gain settings are digitally controlled via a simple serial interface, which simplifies integration into digital systems and provides quick, reliable adjustments to the gain levels without the need for manual potentiometers or complex feedback networks.
  • Low Noise and Distortion: The device boasts low noise and low distortion characteristics, ensuring high-fidelity signal amplification, which is critical in audio processing, instrumentation, and other sensitive applications.
  • Compact Package: Housed in a compact 16-lead SSOP package, the LTC6912CGN-1 is designed for space-constrained applications. Its small footprint allows for efficient use of PCB real estate without compromising performance.

Applications:

The LTC6912CGN-1 is versatile and can be employed in a variety of applications, including:

  • Automatic Test Equipment (ATE)
  • Medical Diagnostic Systems
  • Industrial Measurement Devices
  • Communication Systems
  • Audio Processing

With its precise digital control, dual-channel architecture, and high fidelity signal amplification, the LTC6912CGN-1 from Linear Technology stands out as a robust solution for advanced electronic systems requiring reliable and accurate gain control.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 143 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess