EN
  • EN
  • DE

LTC1609AISW

Part No LTC1609AISW
Manufacturer Linear Technology
Description 16-Bit, 200ksps, Serial ADC with Multiple Input Ranges
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207818-LTC1609AISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1609AISW CAD Model

Description

The LTC1609AISW is a high-performance, low-power 16-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, designed to deliver precision and speed for a broad range of applications. This ADC is perfect for demanding applications that require accurate data acquisition, such as medical instrumentation, industrial control systems, and high-speed data acquisition systems.

Key Features

  • Resolution: The LTC1609AISW offers a high resolution of 16 bits, ensuring precise digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 250ksps (kilo samples per second), the LTC1609AISW is capable of converting analog signals with high speed, making it suitable for capturing fast transient events.
  • Input Range: It boasts a flexible input range, including both single-ended and differential inputs, which enhances its versatility in various signal acquisition scenarios.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1609AISW maintains low power consumption without compromising performance.
  • Interface: The device features a parallel interface, which allows for easy integration with microcontrollers and digital signal processors.
  • Package: Encased in a 28-lead SW package, the LTC1609AISW is compact and suitable for space-constrained applications.

Performance and Reliability

The LTC1609AISW is engineered to deliver both high accuracy and reliability. Its robust design ensures stable performance over varying temperatures and supply voltages, making it a reliable choice for critical systems that operate in challenging environments.

Applications

This ADC is ideal for a wide range of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Instrumentation
  • Communication Systems

With the LTC1609AISW, designers can achieve the perfect balance between speed, precision, and power efficiency, making it a cornerstone for advanced electronic systems that require the highest standards of data accuracy and quality.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.4000 $92.4000
2+ $89.5125 $179.0250
3+ $86.6250 $259.8750
4+ $83.7375 $334.9500
5+ $75.0750 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess