Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207829-LTC1624CS8
Manufacturer Homepage www.linear.com
Family Name LTC1624CS8
Introduction Date January 27, 1998
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1624CS8 CAD Model

Description

The LTC1624CS8 is a robust, high-performance switching regulator controller designed by Linear Technology. It is tailored to drive an external N-channel MOSFET at high efficiency, which makes it perfect for a wide range of power supply applications. The LTC1624CS8 comes in a compact SO-8 package, optimized for space-constrained applications while delivering superior power management capabilities.

Key Features

  • Wide Input Voltage Range: The LTC1624CS8 is capable of operating with a wide input voltage range, making it suitable for various applications from simple low-voltage consumer electronics to complex industrial systems.
  • High Efficiency: This controller is designed to achieve high efficiency, which is crucial for reducing heat generation and improving system reliability and battery life in portable applications.
  • Low Standby Power: It has a low standby power consumption, which is essential for battery-powered devices, ensuring minimal drain when the device is not in active use.
  • Adjustable Switching Frequency: Users can set the switching frequency with an external resistor, providing flexibility to optimize the regulator for efficiency or component size based on the application needs.
  • Stable with Low ESR Capacitors: The LTC1624CS8 can maintain stability even with low ESR output capacitors, which can reduce the size and cost of the overall power supply design.

Applications

The LTC1624CS8 is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Portable Computers
  • Networking Equipment
  • Industrial Power Systems
  • DC-DC Converters

Conclusion

With its high efficiency, wide input voltage range, and ability to work with low ESR capacitors, the LTC1624CS8 from Linear Technology stands out as an excellent choice for designers looking to create reliable and efficient power supply solutions. Its SO-8 packaging allows for compact circuit design, making it a go-to component for space-conscious applications that require robust power management.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1833 $72.3666
3+ $33.8932 $101.6796
5+ $32.7481 $163.7405
7+ $30.4581 $213.2067
9+ $29.3130 $263.8170
11+ $28.1680 $309.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,178 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention