EN
  • EN
  • DE

TDA9580T

Part No TDA9580T
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098963-TDA9580T
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA9580T CAD Model

Description

Product Overview: NXP TDA9580T

The NXP TDA9580T is an advanced integrated circuit designed for the efficient management and processing of audio and video signals in television sets and similar multimedia devices. This high-performance IC is part of NXP's commitment to providing innovative solutions for the consumer electronics market.

Key Features

  • Enhanced Video Processing: The TDA9580T offers superior video processing capabilities, ensuring clear and vibrant images. It supports various video formats and can easily handle complex signal conversions.
  • Integrated Audio Amplifier: With its built-in audio amplifier, this IC delivers high-quality sound output, reducing the need for additional external components and simplifying the overall design of the audio system.
  • Multiple Input Sources: It is equipped to manage inputs from a variety of sources, including composite video, S-Video, and component video, providing versatility in handling different types of media content.
  • On-Chip OSD (On-Screen Display): The TDA9580T features an on-chip OSD generator, making it easy to overlay graphics and text on the video output for user interface applications or informational displays.
  • Low Power Consumption: Designed with power efficiency in mind, the IC operates with minimal power wastage, making it an environmentally friendly choice for modern electronic devices.

Applications

The TDA9580T is ideal for a wide range of applications within the consumer electronics industry. Its primary use is in television sets, where it serves as the backbone for audio and video signal processing. However, its versatility also allows it to be used in video projectors, DVRs, and other devices that require high-quality audio and video processing capabilities.

Technical Specifications

The TDA9580T operates within a specified temperature range and conforms to industry-standard packaging and pinout configurations. It integrates seamlessly with other components in an electronic system, offering ease of design and reliability.

Conclusion

The NXP TDA9580T stands out as a robust solution for enhancing the multimedia experience in consumer electronics. With its comprehensive feature set and reliable performance, it is a go-to choice for manufacturers seeking to incorporate top-notch audio and video processing into their products.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess