EN
  • EN
  • DE

LTC1624IS8#PBF

Part No LTC1624IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BCK/BST/SEPIC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 36 V
Frequency - Switching 200kHz
Duty Cycle (Max) 95%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 020489-LTC1624IS8#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1624IS8#PBF CAD Model

Description

The LTC1624IS8#PBF is a high-performance, step-down switching regulator designed by Linear Technology for applications requiring efficient power conversion. This device is part of a family of monolithic regulators that employ a constant-frequency, current mode architecture, providing significant benefits in terms of design simplicity and operational reliability.

Key Features:

  • Wide Input Voltage Range: The LTC1624IS8#PBF operates over a wide input voltage range, making it suitable for a variety of supply voltages.
  • High Efficiency: With its advanced design, this switching regulator achieves high efficiency, which is critical for reducing heat generation and improving system performance.
  • Adjustable Switching Frequency: The switching frequency of the LTC1624IS8#PBF can be programmed via an external resistor or synchronized to an external clock, providing flexibility in optimizing the regulator for specific application requirements.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which can be important for applications that require low equivalent series resistance (ESR).
  • SO-8 Package: The LTC1624IS8#PBF comes in a compact SO-8 package, which is ideal for space-constrained applications.

Applications:

The LTC1624IS8#PBF is well-suited for a wide range of applications, including:

  • Telecommunications
  • Networking Equipment
  • Portable Electronics
  • Industrial Systems
  • Automotive Power Systems

Technical Specifications:

Below are some of the technical specifications of the LTC1624IS8#PBF:

  • Voltage Output: Adjustable
  • Output Current: Up to 1.5A
  • Topology: Buck (Step-Down)
  • Number of Outputs: 1
  • Package / Case: SO-8
  • Operating Temperature: -40°C to 85°C

In summary, the LTC1624IS8#PBF from Linear Technology is a versatile and efficient solution for step-down voltage regulation in a variety of electronic systems. Its programmable frequency, stability with low ESR capacitors, and wide input voltage range make it an excellent choice for designers looking for a reliable power management component.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9055 $71.8110
4+ $29.4617 $117.8468
7+ $28.5412 $199.7884
9+ $27.6195 $248.5755
11+ $26.6990 $293.6890
15+ $23.9374 $359.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess