EN
  • EN
  • DE

LTC1629CG-PG#TRPBF

Part No LTC1629CG-PG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 220kHz
Duty Cycle (Max) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1060937-LTC1629CG-PG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1629CG-PG#TRPBF CAD Model

Description

The LTC1629CG-PG#TRPBF is a high-performance, multi-phase synchronous step-down switching regulator controller from Linear Technology, which is now part of Analog Devices. This advanced controller is designed to drive N-channel MOSFETs in a phase-locked, load-balanced step-down converter topology, providing precise power delivery for a variety of applications.

Key Features

  • Multi-Phase Operation: The LTC1629CG-PG#TRPBF operates in a multi-phase configuration, which reduces input and output ripple and allows for the use of smaller, lower-cost input and output capacitors.
  • High Efficiency: With its synchronous operation and the ability to drive powerful N-channel MOSFETs, this controller achieves high conversion efficiency, which is critical for minimizing heat generation and power loss in high-performance systems.
  • Precision Voltage Regulation: The device features tight voltage regulation with ±1% output voltage accuracy over the entire temperature range, ensuring stable and reliable operation.
  • Power Good Output: A 'power good' signal is provided to indicate when the output is within regulation, which is useful for sequence startup and fault monitoring.
  • Adjustable Operating Frequency: The switching frequency is programmable from 150kHz to 600kHz, or it can be synchronized to an external clock, providing design flexibility to optimize performance.
  • Soft-Start Capability: The LTC1629CG-PG#TRPBF includes soft-start functionality to prevent inrush current at startup, contributing to the system's reliability.

Applications

The LTC1629CG-PG#TRPBF is suitable for a wide range of applications, including but not limited to:

  • High current power distribution systems
  • Telecommunications infrastructure
  • Industrial equipment
  • Computing and server systems
  • High-density distributed power systems

Quality and Reliability

This product is available in a 36-lead SSOP package and is specified for operation from 0°C to 85°C, with a junction temperature range from -40°C to 125°C. It also features built-in overvoltage protection and is designed to meet the stringent quality and reliability standards required by industrial and high-end commercial applications.

Overall, the LTC1629CG-PG#TRPBF from Linear Technology provides a robust and efficient solution for complex power management challenges, delivering high performance and reliability for advanced electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess