EN
  • EN
  • DE

LTC1629IG

Part No LTC1629IG
Manufacturer Linear Technology
Description PolyPhase, High Efficiency, Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207844-LTC1629IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1629IG CAD Model

Description

The LTC1629IG, designed and manufactured by Linear Technology, is a high-performance, multi-phase synchronous step-down switching regulator controller that provides an efficient solution for powering CPUs, GPUs, and other high-current applications. This advanced controller is specifically engineered to meet the rigorous demands of fast transient response and high efficiency across a wide load range.

Key Features

  • Multi-Phase Operation: The LTC1629IG operates in a multi-phase configuration, which reduces input and output ripple, improves transient response, and allows for the use of smaller and lower cost capacitors and inductors.
  • Precision Voltage Regulation: It features precision 0.8% output voltage accuracy, ensuring the delivery of a stable and precise voltage to the load.
  • Versatile Power Supply Range: The device is capable of operating from a 4V to 36V input voltage range, accommodating a variety of power sources and systems.
  • Powerful Output Current Capability: By using multiple phases, the LTC1629IG can effectively deliver high output currents while minimizing stress on individual components.
  • Adjustable Operating Frequency: The operating frequency can be set from 250kHz to 550kHz or can be synchronized to an external clock, providing design flexibility.
  • OPTI-LOOP® Compensation: This feature allows optimization of transient response, noise, and loop stability over a wide range of output capacitance and ESR values.

Applications

The LTC1629IG is suitable for a wide range of applications, including but not limited to:

  • High Current Power Distribution Systems
  • Desktop and Notebook Computers
  • Graphics and Add-On Cards
  • High-Density Power Modules

Package and Reliability

The LTC1629IG is offered in a 28-lead SSOP package, providing a compact solution for space-constrained applications. Its industrial-grade operating temperature range of -40°C to 85°C ensures reliable performance in harsh environments. With Linear Technology's reputation for quality and reliability, the LTC1629IG is a dependable choice for your high-performance power management needs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7602 $67.0408
9+ $13.7526 $123.7734
14+ $13.3229 $186.5206
18+ $12.8933 $232.0794
24+ $12.4636 $299.1264
32+ $11.1735 $357.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess