Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Frequency 380MHz to 450MHz
Sensitivity -110dBm
Data Rate (Max) 10 kbps
Modulation or Protocol ASK, OOK
Applications ISM, Garage Door Openers, RKE
Current - Receiving 6mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features No IF Filter Required
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-QSOP
Win Source Part Number 003581-MICRF211AYQS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MICRF211
Introduction Date March 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MICRF211AYQS CAD Model

Description

MICRF211AYQS - Microchip Technology

The MICRF211AYQS from Microchip Technology is a sophisticated ASK (Amplitude Shift Keying) Transmitter IC designed for seamless integration into a wide range of wireless communication systems. This transmitter operates in the 300MHz to 450MHz frequency band, making it ideal for applications such as remote keyless entry (RKE), garage door openers, and wireless alarm systems.

Key Features:

  • Frequency Range: The device is capable of operating in the 300MHz to 450MHz frequency range, providing flexibility for use in various regional communication standards.
  • Modulation: Utilizes ASK modulation technique, which is simple yet reliable for transmitting data over short distances.
  • Output Power: It can deliver up to +10dBm output power, ensuring strong signal transmission and good range performance.
  • Supply Voltage: The MICRF211AYQS functions within a 2.1V to 3.6V supply voltage range, accommodating a variety of power sources and making it suitable for battery-operated devices.
  • Low Power Consumption: Designed with power efficiency in mind, it is an ideal choice for battery-powered applications where longevity is a priority.
  • Package: Available in a compact 16-pin QSOP package, it is designed for space-constrained applications.

Applications:

The versatility of the MICRF211AYQS makes it a prime candidate for a multitude of applications that require reliable wireless communication. Some of the typical applications include:

  • Remote Keyless Entry (RKE) systems for vehicles
  • Garage door openers
  • Wireless alarm and security systems
  • Home automation
  • Industrial control

Microchip Technology's commitment to quality ensures that the MICRF211AYQS transmitter IC meets the needs of developers looking for a reliable and efficient solution for their wireless communication projects. With its robust feature set and flexible operating characteristics, this product is well-suited to a broad array of wireless applications.

You May Also Be Interested in

Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 20QFN / series RF Receiver AM, FM 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4730-D50-GM
STMicroelectronics
AUTOMOTIVE GRADE GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Need more? Email Us
ECAD model for STA8089GADTR
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GM
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4760-A10-GMR
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
ECAD model for SI4767-A10-AM
STMicroelectronics
RF RECEIVER AM/FM 168LFBGA / series RF Receiver AM, FM
Lowest to $29.7799
ECAD model for STA680
STMicroelectronics
RF RX GNSS 1.561/1.575GHZ 56QFPN / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Need more? Email Us
ECAD model for STA8089GTR
Silicon Labs
RF RCVR FSK 315MHZ/434MHZ 20QFN / series RF Receiver FSK 315MHz, 434MHz -104dBm 10kbps PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
ECAD model for SI4311-B12-GMR
Microchip Technology
MODULE RCVR 868/915MHZ ASK/FSK
Lowest to $122.1495
ECAD model for RFRXD0920-I/LQ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3691 $61.6095
100+ $1.1234 $112.3400
155+ $1.0883 $168.6865
215+ $1.0531 $226.4165
280+ $1.0181 $285.0680
370+ $0.9128 $337.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention