EN
  • EN
  • DE

STP08DP05XTTR

Part No STP08DP05XTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 100MA 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 100mA
Frequency 30MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 031454-STP08DP05XTTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP08DP05XTTR CAD Model

Description

STP08DP05XTTR - Low Voltage 8-Bit Constant Current LED Sink Driver

The STP08DP05XTTR is a cutting-edge LED sink driver from STMicroelectronics, tailored to deliver constant current output to ensure uniform brightness for LED displays. This product is part of the STP08DP05 series, which is renowned for its efficiency and reliability in driving LED arrays.

Key Features

  • Output Current: Each of the 8 channels provides a constant current output, which can be adjusted from 5 mA to 100 mA, allowing for precise control over the brightness of connected LEDs.
  • Low Voltage Operation: The device operates at a low voltage, with a typical supply voltage of 3.3V to 5V, making it suitable for portable and battery-powered applications.
  • Serial Interface: The STP08DP05XTTR includes a 3-wire serial interface for data input, which is compatible with SPI, QSPI, and MICROWIRE protocols, enabling easy integration with a wide range of microcontrollers.
  • Error Detection: It features an error detection circuit that monitors the state of the LEDs, providing feedback in case of open-circuit or short-circuit conditions, thus enhancing system reliability.
  • Thermal Shutdown: The built-in thermal shutdown protection prevents damage to the device from overheating, ensuring a longer operational lifespan.

Applications

The STP08DP05XTTR is ideal for a variety of applications where consistent LED illumination is crucial. These include:

  • LED Display Panels
  • Variable Message Signs
  • Advertising and Mood Lighting
  • Commercial and Industrial Lighting
  • Automotive Dashboard and Tail Lights

Package and Quality

The device comes in a TSSOP16 package, which is compact and suitable for space-constrained applications. It is also specified for an extended temperature range from -40°C to +85°C, making it versatile for different operating environments. Manufactured by STMicroelectronics, a leader in semiconductor solutions, the STP08DP05XTTR is built to high-quality standards, ensuring performance and durability for demanding applications.

With its blend of features, the STP08DP05XTTR is an excellent choice for designers looking to create advanced, efficient, and reliable LED lighting solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0631 $58.4705
135+ $0.8723 $117.7605
210+ $0.8450 $177.4500
285+ $0.8177 $233.0445
370+ $0.7905 $292.4850
490+ $0.7087 $347.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,880 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess