EN
  • EN
  • DE

TLC59482DBQR

Part No TLC59482DBQR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, 16-Bit, PWM LED Driver with 6-Bit Global Brightness Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 10V
Output Current per Channel 45mA
Applications Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 1269171-TLC59482DBQR
Manufacturer Homepage www.ti.com
Family Name TLC59482
Introduction Date December 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC59482DBQR CAD Model

Description

Introducing the Texas Instruments TLC59482DBQR LED Driver

The TLC59482DBQR from Texas Instruments is a state-of-the-art, 16-channel LED driver designed to simplify the process of controlling multiple LEDs in a wide range of lighting applications. Its compact form factor, encapsulated in a 24-pin SSOP package, makes it an ideal choice for space-constrained applications where precise LED control is essential.

Key Features

  • 16-Channel Output: Each of the 16 output channels can be independently programmed, enabling complex lighting effects and individual LED brightness control.
  • 12-Bit (4096 Steps) Grayscale PWM Control: The device allows for fine-grained brightness control with a 12-bit PWM for each channel, providing excellent dimming resolution and smoother color mixing for RGB LEDs.
  • Dot Correction: 6-bit (64 steps) dot correction to compensate for variations in LED brightness and color, ensuring uniformity across the display or lighting installation.
  • Constant Current Sink: Each channel has a constant current sink ranging from 5 mA to 120 mA, which helps maintain consistent brightness and extend LED life.
  • Flexible Interface: A serial interface is provided for communication with microcontrollers or other control devices, allowing for easy integration into existing systems.

Applications

The TLC59482DBQR is versatile and can be used in a variety of applications, including:

  • LED video displays
  • Automotive lighting
  • General-purpose LED lighting
  • Channel letters
  • Architectural lighting

Reliability and Support

Texas Instruments is known for its commitment to quality, and the TLC59482DBQR is no exception. It features built-in thermal shutdown and open-LED detection to protect against common fault conditions. Additionally, Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the design and development process.

In summary, the TLC59482DBQR is a highly capable LED driver that offers precision, flexibility, and reliability for driving multiple LEDs in sophisticated lighting systems. Its advanced features make it an excellent choice for designers looking to create vibrant, consistent, and controllable lighting environments.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1026 $50.4624
58+ $1.7252 $100.0616
90+ $1.6713 $150.4170
124+ $1.6174 $200.5576
160+ $1.5635 $250.1600
215+ $1.4018 $301.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess