EN
  • EN
  • DE

SI1000-E-GM

Part No SI1000-E-GM
Manufacturer Silicon Labs
Description Silicon Labs is pleased to announce Revision 1.2 of the Si100x datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 1248723-SI1000-E-GM
Manufacturer Homepage www.silabs.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI1000-E-GM CAD Model

Description

The SI1000-E-GM is a fully integrated, single-chip RF microcontroller (MCU) from Silicon Labs. It combines a high-performance 8051 microcontroller core with a sub-GHz transceiver, making it ideal for low-power wireless applications.

Applications

  • Wireless Sensor Networks (WSN): Environmental monitoring, industrial automation, smart agriculture.
  • Remote Control: Industrial remote controls, consumer remote controls.
  • Security Systems: Wireless alarm systems, access control systems.
  • Home Automation: Smart lighting, smart thermostats, and other connected home devices.
  • Metering: Automatic meter reading (AMR) for utilities.

Features

  • Integrated Sub-GHz Transceiver: Supports various frequency bands (e.g., 315 MHz, 434 MHz, 868 MHz, 915 MHz).
  • 8051 Microcontroller Core: Industry-standard core with a rich set of peripherals.
  • Flash Memory: On-chip flash memory for program storage and over-the-air (OTA) updates.
  • RAM: Internal RAM for data storage during operation.
  • Low Power Consumption: Designed for long battery life in wireless applications.
  • AES Encryption: Hardware AES encryption for secure wireless communication.
  • Peripherals: UART, SPI, I2C, timers, and ADC.
  • Antenna Diversity Support: Improves wireless range and reliability.

Benefits

  • Reduced System Cost: Integrates RF transceiver and microcontroller in a single chip.
  • Long Battery Life: Optimized for low power consumption.
  • Enhanced Wireless Performance: Integrated transceiver with antenna diversity support.
  • Secure Communication: Hardware AES encryption for data security.
  • Flexible Development: Silicon Labs provides a comprehensive suite of development tools and software libraries.

Additional Details

The SI1000-E-GM supports various modulation schemes, including OOK, FSK, and GFSK. It offers a programmable output power and receiver sensitivity. It typically operates at a voltage of 2.0 V to 3.6 V. Package options include QFN and other small-footprint packages. Refer to the Silicon Labs datasheet for detailed specifications, including frequency range, data rates, and power consumption figures.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess