EN
  • EN
  • DE

4N25GV

Part No 4N25GV
Manufacturer Vishay
Catalog Hard To Find
Description Optocoupler with Phototransistor Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1128841-4N25GV
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4N25GV CAD Model

Description

The 4N25GV is an optocoupler manufactured by Vishay. This device consists of a gallium arsenide infrared emitting diode coupled with a silicon NPN phototransistor in a DIP-6 package. Optocouplers like the 4N25GV provide electrical isolation between circuits, allowing signals to be transmitted without direct electrical connection.

Applications

  • Digital Logic Inputs
  • Microprocessor Input/Output Interfaces
  • Power Supply Regulation
  • Solid-State Relays
  • Industrial Control Systems

Features

  • High Isolation Voltage (typically 5 kV)
  • Current Transfer Ratio (CTR) of typically 20%
  • DIP-6 Package
  • High Collector-Emitter Voltage (VCEO)
  • RoHS Compliant

Benefits

  • Provides electrical isolation to protect sensitive circuits
  • Eliminates ground loops and reduces noise
  • Enables signal transmission between circuits with different voltage levels
  • Enhances system safety and reliability
  • Suitable for a wide range of industrial and commercial applications

Additional Details

The 4N25GV's key specifications include the forward voltage of the LED, the collector-emitter breakdown voltage, and the current transfer ratio. The CTR varies depending on the forward current. The isolation voltage rating is crucial for safety considerations. It's important to consult the datasheet for detailed electrical characteristics and application notes to ensure proper circuit design. The 'GV' suffix often indicates specific testing or quality grades.

You May Also Be Interested in

Vishay
Need more? Email Us
Panasonic
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
STMicroelectronics
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess