EN
  • EN
  • DE

STP16CPC05PTR

Part No STP16CPC05PTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description Low voltage power supply down to 3 V | IC LED DRIVER LIN 100MA 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 20V
Current - Output / Channel 100mA
Frequency 30MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number STP16CPC05
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261680-STP16CPC05PTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16CPC05PTR CAD Model

Description

STP16CPC05PTR LED Driver IC by STMicroelectronics

The STP16CPC05PTR is a cutting-edge constant current LED sink driver designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This innovative integrated circuit (IC) is specifically tailored for LED display applications, offering a blend of efficiency, precision, and flexibility to designers and engineers.

Key Features

  • Output Configuration: The STP16CPC05PTR features 16 constant current output channels, each of which is capable of sinking up to 100 mA. This makes the IC suitable for driving a wide array of LEDs, providing consistent brightness and improving the overall quality of the display.
  • Adjustable Current: Users can easily adjust the output current through external resistors, allowing for precise control over the brightness of the connected LEDs, which is crucial for creating displays with uniform luminosity and color consistency.
  • Serial Data Interface: The device operates with a serial data interface, which simplifies the connection to microcontrollers or other control units. This feature ensures seamless integration into complex systems and supports cascading of multiple devices for larger LED arrays.
  • Error Detection: It includes built-in error detection features such as LED open detection and thermal shutdown, enhancing the reliability and safety of the overall system in which it is deployed.
  • Supply Voltage Range: The IC supports a wide supply voltage range from 3.3V to 5V, making it versatile for use in various applications and compatible with common logic levels.

Applications

The STP16CPC05PTR is ideal for driving LEDs in a multitude of display applications. These include:

  • Full-color video screens
  • Variable message signs
  • Advertising panels
  • Decorative and entertainment lighting
  • Industrial control indicators

With its robust design and comprehensive feature set, the STP16CPC05PTR LED driver from STMicroelectronics is a top choice for engineers looking to create high-performance and reliable LED displays. Its ease of use, coupled with STMicroelectronics' commitment to quality, makes it an invaluable component in the field of LED lighting and display technology.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1224 $61.7320
130+ $0.9209 $119.7170
195+ $0.8921 $173.9595
270+ $0.8634 $233.1180
350+ $0.8346 $292.1100
465+ $0.7482 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess