EN
  • EN
  • DE

HCF4016

Part No HCF4016
Manufacturer STMicroelectronics
Description SYNCHRONOUS PROGRAMMABLE 4-BIT COUNTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178908-HCF4016
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian HCF4016 CAD Model

Description

STMicroelectronics HCF4016 Quad Bilateral Switch

The HCF4016 from STMicroelectronics is a versatile quad bilateral switch integrated circuit designed for the transmission or multiplexing of analog or digital signals. It is part of STMicroelectronics' CMOS family, which is renowned for its low power consumption and high noise immunity. Ideal for applications requiring a simple, yet effective, switching solution, the HCF4016 is a staple component in various electronic systems.

Key Features

  • Wide Operating Voltage Range: The HCF4016 operates over a broad voltage range from 3V to 20V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.
  • Low Power Consumption: As a member of the CMOS family, this IC exhibits very low quiescent power dissipation, which is crucial for battery-operated devices and applications where energy efficiency is a priority.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide the HCF4016 with excellent noise immunity, a critical feature for reliable performance in electrically noisy environments.
  • Low "ON" Resistance: The bilateral switches within the HCF4016 boast low "ON" resistance, ensuring minimal signal attenuation when the switch is in the closed (conducting) state.
  • Matched Switch Characteristics: The IC contains four independent switches with closely matched electrical characteristics, which is beneficial for precision applications.
  • Wide Analog Input Voltage Range: The switch can handle a wide range of analog input voltages, spanning the entire range of the power supply voltage.

Applications

The HCF4016 is commonly employed in a variety of applications, including:

  • Signal gating
  • Analog and digital multiplexing
  • Chopper circuits
  • Modulation and demodulation circuits
  • Communication circuits

With its robust design and flexibility, the HCF4016 is an essential component for designers looking for a reliable switch to manage multiple signal paths in their electronic circuits. Whether used in consumer electronics, telecommunications, or instrumentation, the HCF4016 by STMicroelectronics provides a dependable solution for complex switching requirements.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess