EN
  • EN
  • DE

L9654

Part No L9654
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC QUAD SQUIB DRIVER 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tray
Product Status Active
Programmable Not Verified
Type Quad Squib Driver and Dual Sensor Interface ASIC
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number L9654
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 173650-L9654
Ultra Librarian 3D Model Ultra Librarian L9654 CAD Model

Description

The L9654 from STMicroelectronics is a robust and versatile octal low-side driver IC, designed to drive inductive, resistive, or capacitive loads with high efficiency and precision. This integrated circuit is particularly suitable for automotive applications, where reliability and performance are of paramount importance.

Key Features

  • Versatile Load Driving: The L9654 is capable of driving a wide range of loads, including solenoids, lamps, and DC motors, making it ideal for a variety of control applications within a vehicle.
  • High Voltage Capability: With an operating voltage range up to 28V, the L9654 can handle the demanding electrical environments typical in automotive applications, including load dump conditions.
  • Thermal Protection: The device includes an over-temperature shutdown feature that protects the IC and the load in the event of excessive heat generation.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for the detection of open load, overload, and short-circuit conditions, facilitating maintenance and improving system reliability.
  • Serial Interface: The L9654 includes a serial peripheral interface (SPI) for control and diagnostics, enabling communication with a microcontroller for advanced control schemes and system monitoring.
  • Low Standby Current: Designed with power efficiency in mind, the device features a low standby current, reducing the overall power consumption when the drivers are not active.

Applications

The L9654's robust design and advanced features make it particularly well-suited for automotive applications such as:

  • Body control modules
  • Engine control units
  • Power distribution boxes
  • LED lighting control
  • Automotive HVAC systems

In summary, the L9654 from STMicroelectronics is a highly reliable, feature-rich low-side driver that offers exceptional performance and diagnostic capabilities for automotive and industrial applications. Its ability to efficiently manage a variety of load types, coupled with its robust protection features, makes it a top choice for designers seeking to enhance the functionality and safety of their systems.

You May Also Be Interested in

Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
ON Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5800 $59.2200
22+ $5.3996 $118.7912
34+ $5.2310 $177.8540
46+ $5.0624 $232.8704
60+ $4.8937 $293.6220
79+ $4.3867 $346.5493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess