Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Bulk
Product Status Active
Transistor Type PNP - Darlington
Current - Collector (Ic) (Max) 30 A
Voltage - Collector Emitter Breakdown (Max) 120 V
Vce Saturation (Max) @ Ib, Ic 4V @ 300mA, 30A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 20A, 5V
Power - Max 200 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 640861-MJ11015
Ultra Librarian 3D Model Ultra Librarian MJ11015 CAD Model

Description

The MJ11015 is a PNP Darlington transistor designed for high power switching applications.

  • Maximum Power Rating: 200W
  • Maximum Collector Current: 30A
  • Collector-Emitter Breakdown Voltage: 120V
  • Package: TO-204AA/TO-3
  • Mounting: Through-Hole
  • Vce Saturation: 4V @ 30A
  • DC Current Gain (hFE): 1000 @ 20A and 5V Collector-Emitter Voltage
  • Active Product: Yes
  • Packaging: Bulk
  • Standard Package: 10 pcs

You May Also Be Interested in

Others
Lowest to $0.2769
ECAD model for 8550 2TY
Renesas Electronics America
Lowest to $33.0747
ECAD model for HAT1128R
Diodes Incorporated
40V LOW VCE(sat) PNP SURFACE MOUNT TRANSISTOR
Lowest to $0.2080
ECAD model for DSS3540M-7
NXP / Nexperia
TRANS PNP SWITCHING TO-236AB
Lowest to $0.0166
ECAD model for PMBT3904/8
Rohm Semiconductor
General Purpose Transistor (50V, 0.15A)
Lowest to $0.0341
ECAD model for 2SD2707
ON Semiconductor
Lowest to $19.2448
ECAD model for FP102-TL
NEC
Need more? Email Us
ECAD model for FN1F4M-T2B
Diotec Semiconductor AG
Surface mount Si-Epitaxial PlanarTransistors
Need more? Email Us
ECAD model for BC848S
KEC
Lowest to $0.3764
ECAD model for KTC3205-Y

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention