EN
  • EN
  • DE

LP8862QPWPRQ1

Part No LP8862QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 20HTSSOP / LED Driver IC 2 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 160mA 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 40V
Voltage - Output 45V
Current - Output / Channel 160mA
Frequency 300kHz ~ 2.2MHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number LP8862
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341060-LP8862QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8862QPWPRQ1 CAD Model

Description

Introducing the LP8862QPWPRQ1 Automotive LED Driver from Texas Instruments

The LP8862QPWPRQ1 is a highly integrated, automotive-grade LED driver designed to cater to the advanced lighting solutions found in modern vehicles. Manufactured by the renowned semiconductor company Texas Instruments, this LED driver is engineered to provide precise control and high efficiency for automotive lighting systems.

Key Features

  • High-Efficiency LED Driver: The LP8862QPWPRQ1 is designed to maximize efficiency, which is critical for reducing power consumption and heat generation in automotive lighting applications.
  • Integrated 6-Channel Buck Controller: This device features a 6-channel buck controller, allowing it to drive multiple LED strings with high precision and uniform brightness.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 40V, the LP8862QPWPRQ1 can accommodate the fluctuations in automotive power systems, ensuring consistent performance.
  • Thermal Protection: It includes thermal shutdown protection to safeguard against overheating, which is crucial for maintaining the reliability and longevity of the lighting system.
  • Spread Spectrum Frequency Modulation: The device utilizes spread spectrum frequency modulation to reduce electromagnetic interference (EMI), a significant concern in the tightly packed electronic environment of modern vehicles.
  • Configurable via I2C Interface: The LP8862QPWPRQ1 can be configured and controlled via an I2C-compatible interface, allowing for easy integration with automotive control systems.
  • Automotive-Qualified: As a Q1 device, it meets the rigorous standards required for automotive applications, ensuring performance and durability in harsh environments.

Applications

The versatility and robustness of the LP8862QPWPRQ1 make it suitable for a wide range of automotive lighting applications, including:

  • Cluster backlighting
  • Center stack and overhead console lighting
  • Map and dome lights
  • Daytime running lights
  • Turn signals

With its advanced features and automotive-grade reliability, the LP8862QPWPRQ1 from Texas Instruments stands out as an ideal solution for designers seeking to enhance the performance and efficiency of automotive LED lighting systems.

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0356 $51.6052
41+ $2.4908 $102.1228
63+ $2.4129 $152.0127
86+ $2.3351 $200.8186
111+ $2.2573 $250.5603
149+ $2.0237 $301.5313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess