EN
  • EN
  • DE

TMX320F28069UPFPA

Part No TMX320F28069UPFPA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features C28x series Microcontroller IC 32-Bit 80MHz 256KB (128K x 16) FLASH 80-HTQFP (12x12)
Manufacturer Texas Instruments
Series C2000™ C28x Piccolo™
Package Tray
Part Status Obsolete
Core Processor C28x
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-TQFP Exposed Pad
Case / Package 80-HTQFP (12x12)
Family Name TMX320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-30085, -TMX320F28069UPFPA-NDR, -296-30085-ND, TMX320F28069UPFPA-ND, -296-30085
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937131-TMX320F28069UPFPA
Ultra Librarian 3D Model Ultra Librarian TMX320F28069UPFPA CAD Model

Description

The TMX320F28069UPFPA is a state-of-the-art microcontroller unit (MCU) from the reputable Texas Instruments, renowned for its high-performance processing capabilities and versatile features. This MCU is part of the C2000™ Piccolo™ series, which is specifically designed to cater to real-time control applications requiring efficient signal processing and control tasks.

Key Features

  • High-Performance Processing: At the heart of the TMX320F28069UPFPA is a 32-bit CPU (TMS320C28x) that can run at up to 90 MHz, providing the computational power needed for complex algorithms and control systems.
  • Advanced Control Peripherals: This MCU boasts a rich set of peripherals, including PWM outputs, analog-to-digital converters (ADCs), and capture inputs, making it ideal for motor control, power conversion, and other precision control applications.
  • Integrated Floating-Point Unit (FPU): The integrated FPU allows for enhanced mathematical computations, improving the performance of applications involving floating-point arithmetic.
  • Flash Memory: Equipped with 256KB of on-chip flash memory, the TMX320F28069UPFPA provides ample space for application code and data storage, ensuring fast and reliable access to program instructions.
  • Robust Connectivity: With multiple serial communication interfaces, including CAN, SPI, I2C, and UART, this MCU offers flexible options for system integration and communication with other devices.
  • Enhanced Safety Features: Safety features such as error correction code (ECC) on the flash memory, a watchdog timer, and a power-on reset module help ensure reliable operation in critical systems.

Applications

The TMX320F28069UPFPA is well-suited for a wide range of applications, particularly those requiring precise and efficient control, such as:

  • Industrial motor drives and control systems
  • Renewable energy systems like solar inverters and wind turbines
  • Power supplies and DC-to-DC converters
  • Automotive control units and electric vehicles
  • Intelligent sensing and monitoring systems

With its advanced features and robust design, the TMX320F28069UPFPA from Texas Instruments is an excellent choice for engineers and developers looking to push the boundaries of real-time control and signal processing in their products and systems.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.5021 $55.5021
3+ $45.5402 $136.6206
4+ $44.1170 $176.4680
5+ $42.6939 $213.4695
7+ $41.2708 $288.8956
9+ $37.0014 $333.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess