EN
  • EN
  • DE

LTC1643ALCGN#TRPBF

Part No LTC1643ALCGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP PCI BUS 16SSOP / Hot Swap Controller 2-CH 12V/13.2V/-10.8V N-Channel Negative Voltage/Positive Voltage 16-Pin SSOP N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 4
Internal Switch(s) Both
Applications CompactPCI
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 3.3V, 5V, ±12V
Current - Output (Maximum) 200mA, 500mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Feature Pins /FAULT, (ON, /ON), /PWRGD, TIMER
Win Source Part Number 782128-LTC1643ALCGN#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1643AL
Introduction Date April 23, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1643ALCGN#TRPBF CAD Model

Description

Linear Technology LTC1643ALCGN#TRPBF Hot Swap Controller

The LTC1643ALCGN#TRPBF from Linear Technology is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. This integrated circuit is housed in a compact 16-lead SSOP package, making it an ideal choice for space-constrained applications where board real estate is at a premium.

One of the key features of this product is its ability to control the supply voltage to a load circuit during insertion and removal. This capability ensures that the electronic components on the board are protected from the potentially damaging effects of inrush current. The LTC1643ALCGN#TRPBF achieves this through an adjustable current limit, which can be set by the user to match the requirements of the specific application.

The device also boasts a high level of protection for the system, including under-voltage lockout, over-current, and thermal shutdown features. The under-voltage lockout ensures that the power is only applied to the load when the supply voltage is within an acceptable range. If an over-current condition is detected, the device will limit the current to a safe level, and if the temperature exceeds a certain threshold, the thermal shutdown circuitry will turn off the power, thereby protecting the system from potential harm.

Another important aspect of the LTC1643ALCGN#TRPBF is its versatility. It is designed to operate with a wide range of supply voltages, from 2.7V to 16.5V, making it suitable for a variety of applications. Additionally, it offers a programmable timer for controlling the length of time the device remains off after a fault condition, allowing for automatic retry and system recovery without external intervention.

For design engineers looking for a reliable and feature-rich hot swap controller, the LTC1643ALCGN#TRPBF is an excellent choice. It offers a combination of precise control, robust protection, and flexible operation, ensuring seamless integration into various hot-swap applications such as servers, routers, and other telecommunications equipment.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1907 $50.2884
30+ $3.4385 $103.1550
46+ $3.3311 $153.2306
63+ $3.2236 $203.0868
81+ $3.1162 $252.4122
108+ $2.7938 $301.7304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess