EN
  • EN
  • DE

AP1661MTR-E2

Part No AP1661MTR-E2
Manufacturer Diodes Incorporated
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer Diodes Incorporated
Win Source Part Number 181190-AP1661MTR-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1661MTR-E2 CAD Model

Description

The AP1661MTR-E2 is a high-performance, step-down DC/DC converter designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This efficient power management integrated circuit (IC) is tailored to meet the stringent power requirements of modern electronic devices.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for various applications.
  • High Efficiency: With its advanced design, the AP1661MTR-E2 achieves high efficiency, which helps in reducing power loss and improving battery life in portable devices.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the needs of different circuits and components.
  • Thermal Protection: The built-in thermal protection feature ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Low Quiescent Current: Its low quiescent current contributes to minimal power consumption when the device is in standby mode, making it ideal for battery-powered applications.
  • Small Form Factor: The compact size of the AP1661MTR-E2 makes it suitable for space-constrained applications.
  • RoHS Compliant: The product complies with the Restriction of Hazardous Substances (RoHS) directive, which means it is environmentally friendly and free from certain hazardous materials.

Applications

The AP1661MTR-E2 is commonly used in a variety of applications, including but not limited to:

  • Portable electronics
  • Networking devices
  • Industrial systems
  • Power supply modules
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP1661MTR-E2 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by customers. With its robust design and reliable performance, the AP1661MTR-E2 is an excellent choice for designers looking for a dependable power solution.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.3985
ON Semiconductor
Enhanced, High-Efficiency Power Factor Controller | IC POWER FACTOR CTLR 6TSOP
Lowest to $0.6584
Infineon Technologies
IC PFC CONTROLLER 8DIP
Lowest to $1.3813
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Infineon Technologies
IC PFC CTRLR AVERAGE CURR DSO16
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4227
Infineon Technologies
Power Factor Correction Controller 0.45mA 50kHz to 315kHz Automotive 8-Pin DSO T/R / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.7581
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.1367
Infineon Technologies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess