EN
  • EN
  • DE

LTC1871EMS-7#TRPBF

Part No LTC1871EMS-7#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6 V to 36 V
Frequency - Switching 50kHz to 1MHz
Duty Cycle (Max) 92%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 137448-LTC1871EMS-7#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1871EMS-7#TRPBF CAD Model

Description

The LTC1871EMS-7#TRPBF is a versatile and robust step-up DC/DC controller from Linear Technology, designed to cater to a wide array of power conversion applications. This component is particularly well-suited for systems that require a high voltage gain from a low voltage source, making it an ideal choice for battery-powered devices, automotive applications, and industrial equipment.

Key Features

  • Wide Input Voltage Range: This controller operates over a broad input voltage range from 2.5V to 9.8V, enabling it to work with various power sources including single-cell Li-Ion batteries.
  • Adjustable Output Voltage: The LTC1871EMS-7#TRPBF allows for an adjustable output voltage up to 36V, which can be set with an external resistor divider to meet specific application requirements.
  • No RSENSE Operation: The device features a No RSENSE™ option, which eliminates the need for an external current sense resistor, thus reducing system complexity and cost.
  • High Efficiency: The controller's low quiescent current and high switching frequency (up to 1.5MHz) enable the use of small inductors and capacitors, resulting in high efficiency and a compact power supply design.
  • Soft-Start Function: The integrated soft-start function limits inrush current during startup, providing a controlled voltage ramp-up and protecting the load and input source.

Applications

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Medical Devices

Package and Reliability

The LTC1871EMS-7#TRPBF is offered in a compact 10-lead MSOP package, which is ideal for space-constrained applications. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments. Additionally, it comes in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes.

Conclusion

The LTC1871EMS-7#TRPBF from Linear Technology stands out as a high-performance solution for efficient voltage step-up applications. Its flexible design, coupled with a suite of protective features, ensures that it can deliver the necessary performance while maintaining system integrity across various demanding applications.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0971 $56.3884
9+ $11.5668 $104.1012
14+ $11.2054 $156.8756
19+ $10.8439 $206.0341
24+ $10.4824 $251.5776
32+ $9.3981 $300.7392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess